EN
  • EN
  • DE

SPC5743RK1MLU5

Part No SPC5743RK1MLU5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100 MPC57xx
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, Ethernet, I²C, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 3.5V ~ 5.5V
Data Converters A/D 12b SAR, 16b Sigma-Delta
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5743
Other Names 935318672557
Standard Package 200
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264246-SPC5743RK1MLU5
Ultra Librarian 3D Model Ultra Librarian SPC5743RK1MLU5 CAD Model

Description

The NXP SPC5743RK1MLU5 is a cutting-edge microcontroller designed for automotive applications, belonging to NXP's SPC57 family of 32-bit Power Architecture microcontrollers. This powerful MCU is engineered to meet the demanding requirements of modern vehicle electronics, particularly in areas such as engine management, transmission control, and advanced driver assistance systems (ADAS).

Key Features:

  • Core: Dual e200z4d cores, each capable of running up to 180 MHz, with a high level of performance and efficiency.
  • Memory: Equipped with 1MB of flash memory and 64KB of RAM, providing ample space for complex applications and algorithms.
  • Timers: Includes a rich set of timing and control units such as eMIOS (enhanced Modular I/O System), SWT (Software Watchdog Timer), and STM (System Timer Module).
  • Communication Interfaces: Features multiple communication interfaces including CAN, LIN, and FlexRay, ensuring robust data exchange and connectivity options for in-vehicle networks.
  • Security: Embedded security features such as a Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE) to safeguard against unauthorized access and ensure data integrity.
  • ADC: Integrated 12-bit Analog-to-Digital Converters (ADC) with multiple channels for precise measurement of analog signals.
  • Temperature Range: Operates within an extended temperature range, making it suitable for harsh automotive environments.
  • Package: Available in a LQFP-144 package, providing a compact form factor for space-constrained applications.

Applications:

The SPC5743RK1MLU5 MCU is highly versatile and can be utilized in a variety of automotive applications, including but not limited to:

  • Engine Control Units (ECU)
  • Transmission Control Modules (TCM)
  • Electric Power Steering Systems (EPS)
  • Brake Control Systems
  • Advanced Driver Assistance Systems (ADAS)

With its robust architecture, comprehensive feature set, and adherence to automotive reliability standards, the NXP SPC5743RK1MLU5 microcontroller is an excellent choice for developers looking to create sophisticated and reliable automotive systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.8742 $52.8742
3+ $43.3840 $130.1520
4+ $42.0282 $168.1128
5+ $40.6725 $203.3625
7+ $39.3167 $275.2169
9+ $35.2495 $317.2455
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess