EN
  • EN
  • DE

MAX1483ECSA

Part No MAX1483ECSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701464-MAX1483ECSA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1483ECSA CAD Model

Description

The MAX1483ECSA from Maxim Integrated is a low-power, +5V, RS-485/RS-422 transceiver designed for multi-point data transmission standard. This transceiver is specifically tailored for industrial applications, control systems, and any network that requires robust communication over long distances or in noisy environments.

Key Features

  • Integrated Protection: The MAX1483ECSA is equipped with protection against ±15kV electrostatic discharge (ESD) shocks on the transceiver's bus pins, safeguarding your system against sudden electrical spikes.
  • Half-Duplex Interface: This device operates on a half-duplex communication protocol, allowing for bidirectional communication over a single pair of wires, reducing the complexity and cost of the cable infrastructure.
  • Low Power Operation: With its low quiescent current draw, it is ideal for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • High-Speed Data Transfer: Capable of data rates up to 2.5Mbps, the MAX1483ECSA is suitable for applications requiring fast data transmission.
  • Extended Temperature Range: The device is designed to operate reliably in extreme temperatures, ranging from -40°C to +85°C, making it suitable for harsh industrial environments.
  • Fail-Safe Receiver: The receiver ensures a logic-high output if the input is open circuit, shorted, or connected to a terminated transmission line with all drivers disabled, enhancing the reliability of the communication.
  • Single 5V Supply: The transceiver is designed to operate from a single +5V supply, simplifying power supply design.

Applications

The MAX1483ECSA is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Environmental Monitoring Systems

With its robust feature set and reliable performance, the MAX1483ECSA from Maxim Integrated is an excellent choice for any application requiring a dependable RS-485/RS-422 transceiver.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5856 $61.4416
26+ $4.5830 $119.1580
40+ $4.4398 $177.5920
54+ $4.2966 $232.0164
70+ $4.1534 $290.7380
94+ $3.7237 $350.0278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess