EN
  • EN
  • DE

MAX1484EUB+

Part No MAX1484EUB+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/RS422 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Data Rate 12Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 144560-MAX1484EUB+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1484EUB+ CAD Model

Description

Maxim Integrated MAX1484EUB+ Transceiver Overview

The MAX1484EUB+ from Maxim Integrated is a robust, low-power transceiver module designed for RS-485 and RS-422 communication interfaces. This high-performance device is particularly suitable for long-distance and high-speed data transmission applications, where signal integrity and reliability are crucial.

Key Features

  • Interface Type: The device supports RS-485/RS-422 communication standards, providing a reliable solution for serial data transmission.
  • Data Rate: It is capable of operating at data rates up to 2.5Mbps, making it suitable for applications that require high-speed data transfers.
  • Supply Voltage: The transceiver operates from a single 5V supply, ensuring compatibility with a wide range of systems and simplifying power management.
  • Driver Output Short-Circuit Protection: The MAX1484EUB+ features built-in short-circuit protection for the driver outputs, enhancing the module's durability and reliability in challenging environments.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the device from damage due to excessive temperature, ensuring long-term stability and performance.
  • Fail-Safe Receiver: The receiver input has a fail-safe feature that guarantees a known output state if input signals are open, shorted, or idle.
  • Low Quiescent Current: With a low quiescent current draw, this transceiver is an excellent choice for power-sensitive applications.

Applications

The MAX1484EUB+ is versatile and can be used in a variety of industrial, commercial, and telecommunications systems. Its robust design is ideal for:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Point of sale (POS) systems
  • Telecommunications infrastructure

Package and Quality

The device is available in a compact 10-pin µMAX package, which saves space on printed circuit boards. Maxim Integrated ensures high-quality standards, and the MAX1484EUB+ is no exception, providing reliable performance for critical communication systems.

With its combination of high-speed data transfer capabilities, robust protection features, and low-power operation, the MAX1484EUB+ from Maxim Integrated stands out as a top-tier transceiver for RS-485/RS-422 interfaces.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess