EN
  • EN
  • DE

AT32C16-20JC

Part No AT32C16-20JC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046507-AT32C16-20JC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT32C16-20JC CAD Model

Description

The AT32C16-20JC is a high-performance integrated circuit from Microchip Technology, designed to cater to a wide range of applications requiring reliable memory solutions. This product is part of Microchip's extensive EEPROM (Electrically Erasable Programmable Read-Only Memory) product line, which is renowned for its durability and data retention capabilities.

Key Features

  • Memory Size: The AT32C16-20JC provides a memory capacity of 16Kbits, which is suitable for storing configuration data, calibration data, and small application logs.
  • Operating Voltage: It operates within a voltage range of 2.7V to 5.5V, making it versatile for use in various electronic devices, from battery-operated gadgets to industrial control systems.
  • Access Time: With an access time of 20ns, this EEPROM ensures quick data retrieval, which is crucial for time-sensitive applications.
  • Package Type: The device comes in a PLCC (Plastic Leaded Chip Carrier) package, specifically the 32-lead PLCC with the suffix 'JC', which offers a compact footprint and robustness for surface-mount technology (SMT) assembly.
  • Temperature Range: It is designed to operate over an industrial temperature range, typically from -40°C to +85°C, ensuring reliability under extreme conditions.
  • Interface Type: The parallel interface of the AT32C16-20JC allows for simple integration with microcontrollers and other digital systems, providing a straightforward communication protocol.

Applications

The versatility of the AT32C16-20JC makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Smart cards

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The AT32C16-20JC EEPROM is manufactured under strict quality control processes, ensuring that it meets the rigorous demands of the industry and provides a dependable memory solution for critical applications.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess