EN
  • EN
  • DE

MAX1488ECSD-T

Part No MAX1488ECSD-T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRVR RS232 QUAD 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Protocol RS232
Number of Drivers/Receivers 4/0
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 13.2 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 041362-MAX1488ECSD-T
Ultra Librarian 3D Model Ultra Librarian MAX1488ECSD-T CAD Model

Description

The MAX1488ECSD-T is a robust, low-power, quad RS-232 line driver/receiver from Maxim Integrated, designed to conform to EIA/TIA-232 and V.28/V.24 specifications, even at a low power supply of 5V. This integrated circuit is particularly suitable for applications where reliable data transmission is required over long cable runs, or in electrically noisy environments.

Key Features

  • Integrated Charge Pump Circuitry: The MAX1488ECSD-T includes an onboard voltage doubler/inverter, eliminating the need for a bipolar ±12V power supply. This feature allows the device to operate with a single 5V supply while still generating RS-232 compliant output levels.
  • High Data Rate: Capable of handling data rates up to 120kbps, this device is suitable for high-speed serial communication applications.
  • Low Power Consumption: With its low-power shutdown mode, the device reduces power consumption to a mere 1µW, making it ideal for battery-powered and portable applications.
  • Enhanced ESD Protection: The MAX1488ECSD-T is equipped with enhanced electrostatic discharge (ESD) protection up to ±15kV, safeguarding the device against damage from static electricity and other voltage spikes.
  • Flexible Packaging: Available in a 14-pin SOIC package, the device provides a compact solution for PCB layout while maintaining ease of integration into existing designs.

Applications

The MAX1488ECSD-T is versatile and can be used in a variety of applications, including:

  • Portable Computing Devices
  • Low-Power Modems
  • Battery-Powered Equipment
  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals

Reliability and Quality

Maxim Integrated ensures high reliability and quality for the MAX1488ECSD-T, with rigorous testing and quality control measures in place. This commitment to quality makes the MAX1488ECSD-T a trusted component in critical communication systems and industrial applications where consistent performance is key.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8877 $50.5401
32+ $3.1900 $102.0800
49+ $3.0903 $151.4247
67+ $2.9906 $200.3702
87+ $2.8909 $251.5083
116+ $2.5918 $300.6488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess