EN
  • EN
  • DE

MAX1490EBEPG

Part No MAX1490EBEPG
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 15kV ESD-Protected, Isolated RS-485/RS-422
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212188-MAX1490EBEPG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1490EBEPG CAD Model

Description

The MAX1490EBEPG is an advanced integrated circuit from Maxim Integrated, designed for robust industrial data communication applications. This highly integrated device is a complete, isolated, RS-485/RS-422 data-communication interface solution that is engineered to provide reliable performance in harsh environments.

Key Features

  • Integrated Isolation: The MAX1490EBEPG incorporates galvanic isolation which is essential for breaking ground loops and allows for a safe data communication interface when different ground potentials are involved.
  • High Data Rates: Capable of supporting data rates up to 2.5Mbps, this device ensures efficient data transmission for time-sensitive applications.
  • Half-Duplex Communication: Designed for half-duplex communication, it allows bidirectional communication over a single pair of wires, reducing the complexity and cost of the cable infrastructure.
  • Extended Temperature Range: With an operating temperature range from -40°C to +85°C, it is suitable for industrial environments with extreme temperature variations.
  • Integrated Transceiver: The chip includes a differential driver and a differential receiver, which simplifies the design and reduces board space requirements.
  • High ESD Protection: It offers excellent electrostatic discharge protection, enhancing the durability and longevity of the device in electrically noisy environments.

Applications

The MAX1490EBEPG is ideal for a variety of applications where robust communication is necessary. These include:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Factory Automation
  • Instrumentation

Technical Specifications

Some of the technical specifications of the MAX1490EBEPG include:

  • Power Supply Voltage: 3.0V to 5.5V
  • Integrated 2.5kV RMS Isolation
  • Fail-Safe Receiver for Open, Short, Idle Bus
  • Thermal Shutdown Protection
  • Current Limiting and Short-Circuit Protection
  • 28-Pin SSOP Package

In summary, the MAX1490EBEPG by Maxim Integrated is a versatile, high-performance RS-485/RS-422 transceiver that offers integrated isolation and high-speed data transfer, making it a reliable choice for industrial data communication systems.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess