EN
  • EN
  • DE

MAX14912AKN+

Part No MAX14912AKN+
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC PWR DRIVER 1:8 56QFN  /  Power Switch/Driver 1:8 56-QFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Switch Type General Purpose
Number of Outputs 8
Output Configuration High Side
Interface SPI, Parallel
Voltage - Load 10.5V ~ 36V
Supply Voltage - Operating 1.6V ~ 5.5V
Rds On (Typ) 110mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-QFN (8x8)
Package / Case 56-VFQFN Exposed Pad
Base Product Number MAX14912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 1219530-MAX14912AKN+
Ultra Librarian 3D Model Ultra Librarian MAX14912AKN+ CAD Model

Description

Maxim Integrated MAX14912AKN+ Octal High-Speed Industrial Digital Output Driver

The Maxim Integrated MAX14912AKN+ is a state-of-the-art octal high-speed digital output driver designed for industrial automation and control systems. This robust component is capable of delivering exceptional performance and reliability for a wide range of applications, from programmable logic controllers (PLC) to distributed control systems (DCS).

With eight high-side switches, the MAX14912AKN+ can drive up to eight channels, providing a high level of integration that helps reduce system complexity and save on board space. Each channel can sink up to 640mA of current, making it suitable for driving a variety of inductive and resistive loads such as solenoids, relays, and LEDs.

One of the key features of this driver is its high-speed switching capability, with a maximum switching frequency of up to 200kHz, which is essential for high-performance automation systems requiring fast response times. The device operates over a wide supply voltage range of 10V to 36V, allowing for flexible implementation in various industrial environments.

The MAX14912AKN+ is designed with built-in protection features to ensure long-term reliability and system safety. These features include over-temperature protection, current limiting, and short-circuit protection. Additionally, the device has integrated diagnostics capabilities that provide feedback on the state of the output channels, helping to quickly identify and resolve any issues that may arise.

For ease of use, the driver is controlled via a SPI interface, which allows for simple integration with microcontrollers and other digital systems. The MAX14912AKN+ is available in a compact 28-pin SSOP package, making it suitable for space-constrained applications.

In summary, the Maxim Integrated MAX14912AKN+ is a versatile and reliable solution for driving high-power loads in industrial settings. Its high integration, speed, and protection features make it an ideal choice for engineers looking to enhance the efficiency and robustness of their automation systems.

You May Also Be Interested in

ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9779 $65.9558
4+ $27.0588 $108.2352
6+ $26.2133 $157.2798
8+ $25.3677 $202.9416
11+ $24.5221 $269.7431
14+ $21.9853 $307.7942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 284 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess