EN
  • EN
  • DE

MAX14945EWE+

Part No MAX14945EWE+
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description DGTL ISO 2.75KV RS422/485 16SOIC / RS422, RS485 Digital Isolator 2750Vrms 3 Channel 500kbps 35kV/µs (Typ) CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Technology Capacitive Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 2750Vrms
Common Mode Transient Immunity (Min) 35kV/µs (Typ)
Data Rate 500kbps
Voltage - Supply 1.71V ~ 5.5V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX14945
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 46
Win Source Part Number 1028296-MAX14945EWE+
Ultra Librarian 3D Model Ultra Librarian MAX14945EWE+ CAD Model

Description

Maxim Integrated MAX14945EWE+ Isolated RS-485/RS-422 Transceiver

The MAX14945EWE+ by Maxim Integrated is a highly integrated, robust isolated RS-485/RS-422 transceiver designed to provide reliable communication with enhanced safety features for industrial applications. This transceiver integrates galvanic isolation to ensure signal integrity and protect sensitive equipment from the potentially damaging effects of ground loops and surges that are common in industrial environments.

Key Features

  • Integrated Isolation: The device features 2.75kV RMS (60s) of galvanic isolation between the driver/receiver side and the controller side, which is essential for breaking ground loops and providing a high level of protection against high-voltage transients.
  • High-Speed Data Transfer: The MAX14945EWE+ supports data rates up to 25Mbps, making it suitable for high-speed communication in automation systems, HVAC controls, and other demanding applications.
  • Robust Protection: With extended -40°C to +125°C temperature range and fault protection up to ±35V on the RS-485/RS-422 bus lines, this transceiver can withstand harsh industrial conditions.
  • Flexible Power Supply: The device operates from a single 3.3V or 5V supply, providing design flexibility and ease of integration into various system architectures.
  • Reduced EMI: The MAX14945EWE+ features reduced emissions and improved immunity to electromagnetic interference (EMI), which is critical in densely packed electronic environments.
  • Enhanced Safety: It includes integrated thermal shutdown and current-limiting features to safeguard the device and the system from over-temperature and over-current conditions.

Applications

The MAX14945EWE+ is well-suited for a wide range of applications where isolation and robust communication are required. Typical applications include:

  • Industrial Control Systems
  • Building Automation
  • Networked Sensors
  • Telecommunications Systems
  • Medical Equipment

With its combination of high-speed communication, integrated isolation, and strong protective features, the MAX14945EWE+ from Maxim Integrated stands out as a reliable solution for designers looking to enhance system reliability and safety in challenging industrial environments.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1876 $63.5628
6+ $17.3847 $104.3082
9+ $16.8414 $151.5726
13+ $16.2982 $211.8766
16+ $15.7549 $252.0784
22+ $14.1251 $310.7522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess