EN
  • EN
  • DE

MAX14972CTG+T

Part No MAX14972CTG+T
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DUAL USB 3.0 EQUALIZER/REDRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Buffer, ReDriver
Applications USB
Input Differential
Output Differential
Number of Channels 2
Delay Time 250ps
Signal Conditioning Input Equalization, Output De-Emphasis
Voltage - Supply 3V ~ 3.6V
Current - Supply 92mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN-EP (4x4)
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701503-MAX14972CTG+T
Ultra Librarian 3D Model Ultra Librarian MAX14972CTG+T CAD Model

Description

MAX14972CTG+T - Maxim Integrated

The MAX14972CTG+T from Maxim Integrated is a high-performance, versatile HDMI/DVI high-definition multimedia interface switch. Designed to meet the needs of cutting-edge digital video applications, this integrated circuit (IC) is an ideal solution for systems that require reliable and high-speed switching between multiple HDMI or DVI sources.

Key Features

  • High-Speed Performance: The MAX14972CTG+T supports high-bandwidth digital content protection (HDCP) and can handle data rates up to 3.4 Gbps, making it suitable for high-definition video applications.
  • Multiple Switching Channels: This IC comes with multiple channels that enable the switching of HDMI/DVI signals between different sources and sinks, providing flexibility for various multimedia setups.
  • Low Power Consumption: The device is designed for low power operation, which makes it an energy-efficient choice for portable and power-sensitive applications.
  • Enhanced Signal Integrity: It features advanced signal conditioning capabilities that help to maintain signal integrity over long cable runs, ensuring high-quality video without degradation.
  • ESD Protection: Built-in electrostatic discharge (ESD) protection guards the device against sudden voltage spikes, contributing to the longevity and reliability of the product.

Applications

  • High-definition televisions (HDTVs)
  • Digital video recorders (DVRs)
  • Blu-ray players
  • Home theater systems
  • Video game consoles
  • Professional video switching equipment

The MAX14972CTG+T comes in a compact, 24-pin TQFN package with a lead(Pb)-free/RoHS-compliant design, making it suitable for environmentally conscious applications. The tape and reel packaging (denoted by the +T suffix) facilitates efficient handling and placement during the manufacturing process, streamlining production workflows for electronic device manufacturers.

With its combination of high-speed operation, robust protection features, and energy efficiency, the MAX14972CTG+T from Maxim Integrated stands as a top-tier choice for designers looking to incorporate reliable HDMI/DVI switching capabilities into their multimedia products.

You May Also Be Interested in

Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9032
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
Texas Instruments
USB 2.0 REDRIVER / 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.7475

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8181 $53.4534
32+ $3.1328 $100.2496
50+ $3.0349 $151.7450
69+ $2.9370 $202.6530
89+ $2.8391 $252.6799
118+ $2.5454 $300.3572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,080 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess