EN
  • EN
  • DE

MAX1500SBAUE/V

Part No MAX1500SBAUE/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701531-MAX1500SBAUE/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1500SBAUE/V CAD Model

Description

Introducing the MAX1500SBAUE/V - A Cutting-Edge Battery Management Solution

The MAX1500SBAUE/V from Maxim Integrated is a state-of-the-art battery charger IC designed to deliver high performance and reliability for portable devices. This advanced charging solution is tailored to efficiently manage single-cell lithium-ion (Li+) batteries, which are widely used in a variety of modern electronic gadgets such as smartphones, tablets, and digital cameras.

Featuring a compact form factor, the MAX1500SBAUE/V is ideal for space-constrained applications. Its versatile design allows for seamless integration into any circuit, ensuring that users can take full advantage of its sophisticated features without worrying about the size of the final product.

Key Features:

  • High-Efficiency Charging: The MAX1500SBAUE/V employs an advanced charging algorithm that maximizes efficiency, reduces heat generation, and ensures the optimal charging rate for your device's battery.
  • Programmable Charge Parameters: Users can program various parameters such as charge current, charge voltage, and termination criteria to suit specific battery requirements, thereby enhancing the flexibility and adaptability of the charging process.
  • Integrated Safety Features: With built-in safety mechanisms, the MAX1500SBAUE/V provides overvoltage protection, thermal regulation, and safety timers to prevent damage to the battery and ensure user safety.
  • Smart Power Management: The IC intelligently manages power distribution between the system and the battery, prioritizing system operation during low-power conditions and ensuring uninterrupted device performance.
  • LED Status Indicators: Equipped with LED indicators, the MAX1500SBAUE/V provides real-time status updates on the charging process, making it user-friendly and easy to monitor.

Whether you are developing a new portable device or looking to upgrade an existing one, the MAX1500SBAUE/V is an excellent choice for a battery management IC. Its combination of high efficiency, programmability, and safety features makes it an indispensable component for any battery-powered application.

Maxim Integrated's commitment to quality and innovation is evident in the MAX1500SBAUE/V, making it the go-to solution for designers who require a robust and versatile battery charging solution.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess