EN
  • EN
  • DE

MAX15031ATE+T

Part No MAX15031ATE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description - Converter/Current Monitor, APD Bias Applications Voltage Regulator IC 1 Output 16-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Packaging Reel(TR)
Applications Converter/Current Monitor, APD Bias Applications
Voltage - Input 2.7 V ~ 11 V
Number of Outputs 1
Voltage - Output 3.7 V ~ 76 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 16-WQFN Exposed Pad
Manufacturer Device Package 16-TQFN (4x4)
Win Source Part Number 140410-MAX15031ATE+T
Ultra Librarian 3D Model Ultra Librarian MAX15031ATE+T CAD Model

Description

Maxim Integrated's MAX15031ATE+T High-Voltage, Step-Down DC-DC Converter

The MAX15031ATE+T from Maxim Integrated is a high-performance, high-voltage, step-down DC-DC converter that is designed to deliver efficiency and reliability for a wide range of applications. This converter is part of Maxim's extensive portfolio of power management solutions, and it stands out for its ability to handle high input voltages and provide a stable output, making it an ideal choice for industrial, automotive, and telecommunications systems.

One of the key features of the MAX15031ATE+T is its wide input voltage range, which spans from 4.5V to 76V. This allows the device to accommodate varying input conditions, including those found in automotive battery systems or industrial power supplies. The converter is capable of outputting voltages as low as 0.6V up to 90% of the input voltage, ensuring flexibility for different voltage requirements.

The MAX15031ATE+T utilizes a current-mode control architecture, which provides fast transient response and excellent loop stability. It also features an adjustable switching frequency from 100kHz to 500kHz, which designers can optimize for efficiency or to minimize the size of external components. The device includes a SYNC input that allows for synchronization to an external clock, reducing noise in noise-sensitive applications.

Safety and protection are paramount in power design, and the MAX15031ATE+T does not disappoint. It includes a range of protective features such as cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout (UVLO). These protective measures ensure the converter operates within safe parameters, which enhances the longevity and reliability of the end product.

The MAX15031ATE+T comes in a compact, thermally efficient, 16-pin TQFN package with an exposed pad, which aids in heat dissipation. This makes the converter suitable for space-constrained environments where maintaining a low thermal footprint is essential.

In summary, the MAX15031ATE+T from Maxim Integrated is a versatile and robust step-down converter that offers design flexibility, operational efficiency, and the reliability needed for demanding applications. Its comprehensive feature set and protective measures make it a go-to solution for engineers looking to manage high-voltage power supplies in their designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6921 $60.2289
22+ $5.4909 $120.7998
33+ $5.3199 $175.5567
45+ $5.1478 $231.6510
59+ $4.9757 $293.5663
78+ $4.4618 $348.0204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess