EN
  • EN
  • DE

MAX15068ATP+T

Part No MAX15068ATP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Board Saving, 0.6% Current-Sense Accuracy, Single Chip for Both ORing and Hot-Swap SOA Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Features Auto Retry
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 20
Operating Supply Current 4 mA
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1074939-MAX15068ATP+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX15068ATP+T CAD Model

Description

The MAX15068ATP+T from Maxim Integrated is a high-performance, compact, and efficient integrated circuit designed for a variety of power management applications. This IC is part of Maxim's extensive range of power conversion and management products, known for their reliability and precision.

Key Features

  • High Efficiency: The MAX15068ATP+T is designed to provide high efficiency, which is critical for reducing heat generation and improving system performance.
  • Compact Size: With its small footprint, this device is ideal for space-constrained applications, allowing designers to minimize the size of their power supply solutions.
  • Integrated Functions: This IC integrates multiple functions, including switching controllers, drivers, and MOSFETs, which simplifies design and reduces external component count.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for use in various applications with different power requirements.
  • Thermal Management: The MAX15068ATP+T is equipped with thermal protection features to ensure stable operation under varying thermal conditions.

Applications

The MAX15068ATP+T is suitable for a wide array of applications, particularly where efficient power conversion is necessary. Some of its common applications include:

  • Telecommunications equipment
  • Networking devices
  • Industrial systems
  • Portable and battery-powered devices
  • Automotive systems

Technical Specifications

The MAX15068ATP+T boasts impressive technical specifications that make it a go-to choice for designers:

  • Switching frequency: Optimized for efficiency and component size
  • Protection features: Includes over-current, over-voltage, under-voltage, and over-temperature protections
  • Package: Available in a thermally enhanced TQFN package
  • Temperature range: Operates across a wide temperature range suitable for commercial and industrial environments

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX15068ATP+T is no exception, undergoing rigorous testing to ensure it meets these standards for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess