EN
  • EN
  • DE

MAX1522EUT+T

Part No MAX1522EUT+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC REG CTRLR MULT TOP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5 V to 5.5 V
Duty Cycle (Max) 85%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 073314-MAX1522EUT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1522EUT+T CAD Model

Description

Product Overview: MAX1522EUT+T from Maxim Integrated

The MAX1522EUT+T is a high-efficiency, compact, step-up DC-DC converter designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This device is specifically engineered to deliver a stable and reliable power supply solution for battery-powered applications, portable devices, and any system requiring voltage boost functionality.

Key Features

  • High Efficiency: The MAX1522EUT+T boasts an impressive conversion efficiency, which helps to maximize battery life in portable applications.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 5.5V using external resistors, providing flexibility for various design requirements.
  • Low Quiescent Current: Its low quiescent current contributes to minimal power loss when in standby mode, further preserving battery life.
  • Small Form Factor: The device comes in a tiny, 6-pin SOT23 package, making it ideal for space-constrained applications.
  • Integrated Features: It includes a built-in synchronous rectifier, which reduces the need for external components and simplifies circuit design.

Applications

The MAX1522EUT+T is versatile and can be used in various applications, including but not limited to:

  • Personal Digital Assistants (PDAs)
  • Cellular Phones
  • Wireless Mice and Keyboards
  • Portable Media Players
  • Handheld Instruments

Performance and Reliability

Maxim Integrated's commitment to quality ensures that the MAX1522EUT+T operates with high reliability. It features over-temperature protection and a wide operating temperature range, making it suitable for demanding environments. Additionally, the device's high switching frequency (up to 2MHz) allows for the use of small, low-cost capacitors and inductors, reducing the overall solution size and cost.

In summary, the MAX1522EUT+T from Maxim Integrated is an excellent choice for designers looking for a high-efficiency, adjustable, and compact power solution. Its integration of advanced features in a small package makes it a powerful component for boosting voltage in a wide array of electronic products.

You May Also Be Interested in

Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0328 $56.1312
9+ $11.5141 $103.6269
14+ $11.1543 $156.1602
19+ $10.7945 $205.0955
24+ $10.4347 $250.4328
33+ $9.3552 $308.7216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,057 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess