EN
  • EN
  • DE

SN74LVCH16374A

Part No SN74LVCH16374A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255806-SN74LVCH16374A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16374A CAD Model

Description

SN74LVCH16374A 16-Bit Edge-Triggered D-Type Flip-Flop from Texas Instruments

The SN74LVCH16374A device from Texas Instruments is a high-performance, 16-bit edge-triggered D-type flip-flop designed for use in a wide range of digital applications. This integrated circuit is part of the advanced LVCH family, which features low-voltage CMOS technology to provide robust performance with a 3.3-V power supply.

Key Features:

  • Edge-Triggered D-Type Flip-Flops: The device contains 16 edge-triggered D-type flip-flops that capture the state of their inputs on the rising edge of the clock signal, ensuring reliable and predictable data storage.
  • 3-State Outputs: Each flip-flop has an individual 3-state output control, which allows for easy connection to buses or other high-impedance systems, providing flexibility in system design.
  • Wide Operating Voltage Range: The SN74LVCH16374A operates over a broad voltage range of 2.7 V to 3.6 V, accommodating various power supply requirements and ensuring compatibility with other logic levels.
  • High Drive Capability: With its high drive capability, this device can drive up to 24 mA at the outputs, making it suitable for driving heavier loads with ease.
  • Low Power Consumption: The LVCH technology offers low power consumption, which is crucial for battery-powered and power-sensitive applications.

Applications:

The SN74LVCH16374A is ideal for a variety of digital systems, including:

  • Bus Interface/Buffer
  • Data Storage and Transfer
  • Communication Systems
  • Microprocessor or Microcontroller Interface
  • Portable Electronics

Product Specifications:

Parameter Value Supply Voltage (V<sub>CC) 2.7 V to 3.6 V Output Current (I<sub>out) ±24 mA Package Type TSSOP, VFBGA, and more

With its robust design, the SN74LVCH16374A from Texas Instruments represents a reliable solution for high-speed, low-voltage applications requiring precise edge-triggered data capture and output control.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5685
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Panasonic
Lowest to $26.8133
Coilcraft
Lowest to $0.1042
Intersil Corporation
Lowest to $5.0142
Advanced Micro Devices
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5480 $54.1800
80+ $1.2702 $101.6160
125+ $1.2305 $153.8125
170+ $1.1908 $202.4360
220+ $1.1511 $253.2420
295+ $1.0320 $304.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,556 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess