EN
  • EN
  • DE

MAX15301AA02+CJK

Part No MAX15301AA02+CJK
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 32TQFN  /  Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 32-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5V ~ 14V
Frequency - Switching 300kHz ~ 1MHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces PMBus
Control Features Current Limit, Enable, Power Good
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX15301
Standard Package 60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250203-MAX15301AA02+CJK
Ultra Librarian 3D Model Ultra Librarian MAX15301AA02+CJK CAD Model

Description

Maxim Integrated MAX15301AA02+CJK Product Overview

The MAX15301AA02+CJK from Maxim Integrated is a state-of-the-art digital power-supply controller optimized for precise regulation and efficient power management in a variety of applications. This innovative component is part of Maxim's InTune™ brand digital power controllers that utilize a proprietary digital algorithm for voltage regulation, providing users with a high-performance solution for their power supply needs.

The MAX15301AA02+CJK is designed with flexibility in mind, supporting PMBus communication for easy digital interfacing and programmability. This enables system designers to customize and optimize the power supply parameters via software, ensuring seamless integration into complex systems. The product's digital nature also allows for real-time system monitoring and diagnostics, which is critical for maintaining system reliability and performance.

Key features of the MAX15301AA02+CJK include:

  • Advanced Digital Control: Utilizes a proprietary digital control loop for tight voltage regulation and fast transient response.
  • PMBus Interface: Offers a full command set for programming, telemetry, and fault management over a PMBus interface.
  • Configurable Parameters: Allows for on-the-fly adjustments of output voltage, switching frequency, and fault responses.
  • High Integration: Integrates the necessary functions for power supply control, reducing external component count and simplifying design.
  • Robust Protection Features: Includes over-voltage, under-voltage, over-current, and over-temperature protection.

With its high level of integration and digital control capabilities, the MAX15301AA02+CJK is particularly well-suited for applications such as servers, data storage systems, telecommunications equipment, and industrial systems. Its compact form factor and efficient operation also make it an ideal choice for space-constrained environments where thermal management is critical.

Maxim Integrated's commitment to quality ensures that the MAX15301AA02+CJK meets the highest standards of performance and reliability, making it a trusted component for your advanced power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9310 $74.7930
5+ $20.4562 $102.2810
8+ $19.8169 $158.5352
11+ $19.1777 $210.9547
14+ $18.5384 $259.5376
19+ $16.6207 $315.7933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess