EN
  • EN
  • DE

MAX1532AETL+T

Part No MAX1532AETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC INTEGRATED CIRCUIT / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX1532
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 208396-MAX1532AETL+T
Ultra Librarian 3D Model Ultra Librarian MAX1532AETL+T CAD Model

Description

Maxim Integrated MAX1532AETL+T Power Management IC

The MAX1532AETL+T from Maxim Integrated is a high-efficiency, multifunctional power-management integrated circuit (IC) designed to deliver exceptional performance for a wide range of applications. This versatile IC is an ideal solution for compact and complex electronics that require reliable power management, such as portable devices, networking equipment, and embedded systems.

At the heart of the MAX1532AETL+T is a robust set of features that cater to the demanding needs of modern electronic devices. This includes multiple regulated output voltages, high-efficiency operation, and a compact form factor. The IC integrates a synchronous buck controller, a boost controller, and multiple linear regulators, all in one package, simplifying design and reducing external component count.

The synchronous buck controller is designed to provide a main supply rail with high efficiency and excellent transient response, ensuring stable operation even under dynamic load conditions. The boost controller, on the other hand, generates a higher voltage rail from a lower voltage input, which is essential for driving loads that require voltages greater than the available battery voltage.

The MAX1532AETL+T also features integrated power-on reset and power-good functions, which provide reliable startup and operation of the connected system. Its comprehensive protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, safeguard the IC and the system it powers against a variety of fault conditions.

Furthermore, the device is engineered for minimal power loss, with low quiescent currents and a high switching frequency that enables the use of small, low-cost inductors and capacitors. This translates to a power management solution that is both energy-efficient and space-efficient.

Available in a compact TQFN-40 package, the MAX1532AETL+T is designed for easy integration into space-constrained applications. Its lead(Pb)-free and RoHS-compliant design also ensures that it meets current environmental standards, making it a responsible choice for eco-conscious manufacturers.

With its combination of performance, integration, and compact size, the MAX1532AETL+T from Maxim Integrated stands out as a powerful and versatile power management solution for today's sophisticated electronic designs.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9303 $55.5121
16+ $6.5070 $104.1120
24+ $6.3036 $151.2864
33+ $6.1003 $201.3099
43+ $5.8969 $253.5667
57+ $5.2869 $301.3533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess