EN
  • EN
  • DE

MAX1535BETJ

Part No MAX1535BETJ
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208404-MAX1535BETJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1535BETJ CAD Model

Description

Maxim Integrated MAX1535BETJ Laptop Power-Supply Controller

The MAX1535BETJ is a highly integrated and sophisticated power-supply controller designed by Maxim Integrated, tailored specifically for the demanding requirements of laptop and notebook power supplies. This advanced controller is part of Maxim's extensive portfolio of power management solutions, known for their reliability, efficiency, and innovation.

The MAX1535BETJ is engineered to provide a multi-output power supply, which includes a synchronous buck controller, a linear regulator, and a secondary winding controller for efficient power conversion. This combination ensures that the power supply can handle the multiple voltage rails required by modern laptops, including the core CPU voltage, the chipset voltage, and other peripheral voltages, all with precise regulation and high efficiency.

One of the standout features of the MAX1535BETJ is its Quick-PWM™ quick-response, constant-on-time PWM control scheme. This feature allows the device to provide excellent transient response, an essential characteristic for maintaining voltage stability during rapid load changes, which are typical in CPU applications. Additionally, the MAX1535BETJ boasts a high level of integration, reducing the need for external components and simplifying the overall design of the power supply circuit.

The controller operates over a wide input voltage range, making it versatile for various battery chemistries. It also includes a range of protective features, such as overvoltage protection, undervoltage protection, and thermal shutdown, to ensure the safe and reliable operation of the power supply under all conditions.

The MAX1535BETJ comes in a compact, thermally efficient, 32-pin TQFN package, which is suitable for space-constrained applications like laptops. Its small form factor, combined with its advanced features, makes it an ideal choice for designers looking to create a high-performance power supply for the next generation of portable computers.

In summary, the MAX1535BETJ from Maxim Integrated is a top-tier solution for laptop power supplies, offering a blend of performance, efficiency, and integration that is hard to match in today's market.

You May Also Be Interested in

Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess