EN
  • EN
  • DE

MAX1540ETJ

Part No MAX1540ETJ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG LIN DUAL STEP DOWN CNTRL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Maxim Integrated
Package Bulk
Product Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Number of Outputs 3
Frequency - Switching 170kHz ~ 620kHz
Voltage/Current - Output 1 Adjustable (Fixed), Adjustable (Fixed), Fixed, 1.2V, 1.8V, 700mV ~ 5.5V, 1A
Voltage/Current - Output 2 Adjustable (Fixed), Adjustable (Fixed), Fixed, 1.5V, 2.5V, 700mV ~ 5.5V, 1A
Voltage/Current - Output 3 Adjustable (Fixed), Adjustable (Fixed), Fixed, 5V, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 5.5V ~ 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Standard Package 207 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 829628-MAX1540ETJ
Ultra Librarian 3D Model Ultra Librarian MAX1540ETJ CAD Model

Description

Maxim Integrated MAX1540ETJ Voltage Regulator

The Maxim Integrated MAX1540ETJ is a high-efficiency, low-voltage, synchronous buck regulator designed to provide a reliable power management solution for compact and power-sensitive applications. This advanced regulator is part of Maxim's extensive line of power management integrated circuits, known for their performance and reliability.

The MAX1540ETJ operates from a 2.5V to 5.5V input voltage range, making it suitable for a variety of low-voltage applications, including battery-powered devices. It is capable of delivering up to 2A of continuous output current, providing ample power for modern electronic devices. The output voltage is adjustable from 0.8V to VIN, allowing for a wide range of voltage requirements to be met with a single device.

One of the standout features of the MAX1540ETJ is its high efficiency, which can reach up to 95%. This is achieved through its synchronous rectification and internal MOSFET switches, which reduce power loss during regulation. The device also offers a low quiescent current, which is critical for extending battery life in portable applications.

In terms of protection, the MAX1540ETJ includes overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring that the device and the system it powers are safeguarded against a range of potential issues. Additionally, the regulator features a soft-start capability to minimize inrush current at startup, contributing to system stability.

The MAX1540ETJ comes in a compact 32-pin thin QFN package with an exposed pad for enhanced thermal performance, making it an excellent choice for space-constrained applications that require efficient heat dissipation. Its small footprint and low profile are ideal for mobile phones, PDAs, and other portable devices where space is at a premium.

Overall, the Maxim Integrated MAX1540ETJ is a versatile, efficient, and reliable voltage regulator that meets the stringent demands of modern electronic devices. Its comprehensive feature set and compact design make it an ideal choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess