EN
  • EN
  • DE

MAX15501GTJ+

Part No MAX15501GTJ+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Industrial Analog Current/Voltage-Output Conditioners | IC CONDITIONER 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Conditioner
Number of Channels 4
Data Interface SPI
Voltage Supply Source Analog and Digital, Dual ±
Supply Voltage (V) ±24V, 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Family Part Number MAX15501
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1212234-MAX15501GTJ+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15501GTJ+ CAD Model

Description

Maxim Integrated's MAX15501GTJ+ Analog Output Conditioner

The MAX15501GTJ+ is an advanced analog output conditioner from Maxim Integrated, designed to provide a flexible and reliable interface between industrial control systems and analog input modules. This device is part of Maxim's extensive range of high-performance integrated circuits, engineered to meet the rigorous demands of industrial automation and process control applications.

Encased in a compact 32-pin TQFN package, the MAX15501GTJ+ boasts an impressive feature set. Its primary function is to condition analog signals, ensuring that they are within the necessary range and format for analog-to-digital converters (ADCs) and other downstream components. This makes the MAX15501GTJ+ an essential component for systems that require precise control and monitoring of physical processes, such as temperature, pressure, or flow rate.

One of the standout features of the MAX15501GTJ+ is its wide output range, which can be configured to provide a variety of industry-standard voltage and current signals. This includes 0-10V, 0-20mA, and 4-20mA outputs, among others. The device is also capable of generating unipolar or bipolar signals, giving system designers the flexibility to adapt to different sensor types and control scenarios.

The MAX15501GTJ+ is designed with robustness in mind, featuring integrated protection against overvoltage, undervoltage, and overtemperature conditions. This ensures reliable operation even in harsh industrial environments, where electrical noise and extreme temperatures can be commonplace. Additionally, the device includes fault detection capabilities that can signal the system in the event of an output error, further enhancing the reliability of the overall control system.

For engineers and system integrators, the MAX15501GTJ+ simplifies the design process by reducing the need for external components. Its integrated precision resistors, along with a flexible SPI interface, allow for easy digital configuration and calibration of the output signal. This not only saves valuable board space but also accelerates the development cycle, allowing for quicker deployment of industrial control systems.

Overall, the MAX15501GTJ+ from Maxim Integrated is a highly versatile and dependable solution for any application that requires precise analog signal conditioning. Its combination of performance, flexibility, and reliability make it an excellent choice for a wide range of industrial automation tasks.

You May Also Be Interested in

Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3385 $58.0155
7+ $15.8675 $111.0725
10+ $15.3716 $153.7160
14+ $14.8758 $208.2612
18+ $14.3799 $258.8382
24+ $12.8923 $309.4152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 794 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess