EN
  • EN
  • DE

MAX1555EIK

Part No MAX1555EIK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701627-MAX1555EIK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1555EIK CAD Model

Description

MAX1555EIK: High-Efficiency, USB/AC Adapter, Single-Cell Li+ Battery Chargers

The MAX1555EIK from Maxim Integrated is a versatile and efficient power management IC designed for charging single-cell lithium-ion (Li+) batteries. This compact and powerful charger is capable of being powered by either a USB port or an AC adapter, making it an ideal solution for portable electronic devices such as smartphones, tablets, digital cameras, and other USB-enabled gadgets.

With its small size, the MAX1555EIK comes in a 28-pin TSSOP package, making it a space-saving option for modern, compact electronic designs. It requires minimal external components, which simplifies the circuit design and helps reduce the overall bill of materials for product development.

One of the key features of the MAX1555EIK is its high charging efficiency. It incorporates an internal FET that operates as a switch to regulate the charging current, optimizing the charging process for speed and battery longevity. The charger automatically switches between USB and AC adapter power without the need for external components, and it can charge a single-cell Li+ battery with a full 500mA current from a USB source or up to 2A from an AC adapter.

The MAX1555EIK also includes a variety of safety features to protect both the charger and the battery. It comes with thermal regulation to prevent overheating, a charge timer for safety, and battery temperature monitoring. Additionally, it has an automatic power-down feature when the battery is fully charged, which helps conserve energy and extend battery life.

Another advantage of the MAX1555EIK is its ease of integration. It supports a simple charging status output that can be used to indicate charge completion or fault conditions, allowing for straightforward integration with user interfaces or system controllers. Furthermore, the device ensures safe operation with its preconditioning of deeply discharged batteries and its automatic recharge feature.

In summary, the MAX1555EIK from Maxim Integrated is a high-efficiency, user-friendly charging solution that offers convenience, safety, and performance for single-cell Li+ battery applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $3.2490

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess