EN
  • EN
  • DE

EMH2308-TL-E

Part No EMH2308-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Mounting Surface Mount
Operating Temp Range -55C to 150C
Polarity P
Operating Temperature Classification Military
Channel Mode Depletion
Continuous Drain Current 3(A)
Power Dissipation 1.2(W)
Number of Elements 2
Package Type EMH
Drain-Source On-Volt 20(V)
Packaging Tape and Reel
Rad Hardened No
Type Power MOSFET
Gate-Source Voltage (Max) ±10(V)
Pin Count 8
Win Source Part Number 080990-EMH2308-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMH2308-TL-E CAD Model

Description

The EMH2308-TL-E from ON Semiconductor is a state-of-the-art N-Channel MOSFET designed to deliver high efficiency and power density for a wide range of applications. Built using advanced technology, this MOSFET offers low on-resistance and a high switching performance, making it an ideal choice for power management tasks.

Key Features

  • Low On-Resistance: The EMH2308-TL-E features a very low RDS(on), which means less power is wasted as heat, improving overall efficiency.
  • High Switching Speed: Fast switching capabilities enable better performance in applications requiring frequent on-off cycles.
  • Halogen-Free: In line with modern environmental standards, this component is halogen-free, minimizing the environmental impact.
  • Compact Package: The device comes in a small SOP-8 package, which is ideal for space-constrained applications.

Applications

The versatility of the EMH2308-TL-E MOSFET allows it to be used in a variety of applications, including:

  • DC/DC converters
  • Power supplies
  • Motor drives
  • Battery management systems
  • Load switches

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 30V
Continuous Drain Current (ID) 50A
Power Dissipation (PD) 1.25W
Operating Temperature Range -55°C to +150°C

Conclusion

The EMH2308-TL-E is a robust and reliable MOSFET that offers superior performance for electronic designs requiring efficient power control. ON Semiconductor's commitment to quality ensures that this component will meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3763 $61.2682
33+ $3.5909 $118.4997
50+ $3.4789 $173.9450
69+ $3.3668 $232.3092
89+ $3.2548 $289.6772
119+ $2.9175 $347.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess