EN
  • EN
  • DE

MAX1557ETE

Part No MAX1557ETE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701635-MAX1557ETE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1557ETE CAD Model

Description

Maxim Integrated's MAX1557ETE Battery Charger IC

The MAX1557ETE from Maxim Integrated is a high-performance, multi-chemistry battery charger integrated circuit designed to cater to a wide array of portable electronic devices. This versatile IC is capable of charging single-cell lithium-ion (Li-ion) or lithium-polymer (Li-poly) batteries, as well as three to four cell nickel-metal hydride (NiMH) or nickel-cadmium (NiCd) batteries, making it a perfect fit for a diverse range of applications.

One of the key features of the MAX1557ETE is its ability to automatically detect the battery chemistry, which simplifies the design process and enhances the flexibility of the end product. It also boasts an integrated switch-mode controller that enhances charging efficiency, reduces heat dissipation, and allows for a compact system design due to its small footprint. The IC supports a wide input voltage range, accommodating various power sources from USB ports to AC adapters.

The charging parameters of the MAX1557ETE can be fine-tuned via an I2C-compatible interface, which allows for precise control over the charging voltage, current, and termination criteria. This ensures that the battery is charged quickly, efficiently, and safely, maximizing its lifespan and performance. Safety features, such as overvoltage protection, thermal protection, and charge timers, provide additional layers of security for the charging process.

Furthermore, the MAX1557ETE integrates a host of status indicators that can be used to signal the charging state, fault conditions, or battery status to the user or system controller. This real-time feedback can be critical for applications where battery management is a central concern.

Designed in a compact TQFN-16 package, the MAX1557ETE offers a space-saving solution that is ideal for portable devices where board space is at a premium. Whether it's for smartphones, digital cameras, portable media players, or handheld gaming devices, the MAX1557ETE provides a reliable and efficient charging solution that designers can trust.

Overall, Maxim Integrated's MAX1557ETE stands out as a sophisticated battery charging solution that combines versatility, efficiency, and advanced control features in a single integrated package.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess