EN
  • EN
  • DE
  • IT

MAX1573ETE+T

Part No MAX1573ETE+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Channel Output Current 28mA
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-TQFN (4x4)
Win Source Part Number 105215-MAX1573ETE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1573ETE+T CAD Model

Description

The MAX1573ETE+T from Maxim Integrated is a high-efficiency, white LED (WLED) driver designed to provide a reliable and consistent power solution for portable devices with display backlights. This integrated circuit is tailored to extend battery life in applications such as mobile phones, PDAs, and other handheld devices with its power-saving features and compact design.

Features and Benefits

  • High Efficiency: The MAX1573ETE+T offers up to 92% efficiency, which minimizes power loss and heat generation, thereby conserving battery life and improving overall device performance.
  • Adjustable Output: It supports adjustable output voltages, enabling it to drive multiple WLEDs in series, which ensures uniform brightness across the display.
  • Integrated Switch: Comes with an integrated 40V n-channel Buck switch, which allows it to handle a wide range of input voltages and provides a high level of integration, reducing the need for external components.
  • Small Footprint: The device is available in a compact 16-pin TQFN package, making it ideal for space-constrained applications.
  • Dimming Control: Features a 1-wire digital dimming control, which allows for easy brightness adjustment, thereby enhancing the user experience and further conserving power.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device and the overall system from potential damage due to overheating.

Applications

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • GPS Units

The Maxim Integrated MAX1573ETE+T is a versatile and efficient solution for driving WLEDs in portable electronic devices. Its combination of high efficiency, adjustable output, and compact size makes it a preferred choice for designers looking to enhance the performance and user experience of their backlit displays while maintaining a focus on power conservation.

You May Also Be Interested in

Dialog Semiconductor GmbH
Lowest to $0.2743
ON Semiconductor
IC LED DRIVER RGLTR DIM 16QFN
Lowest to $1.4305
Richtek USA Inc.
IC LED DRIVER OFFL DIM 1A 7SOP
Lowest to $0.6223
NXP / Nexperia
IC LED DRVR LINEAR I2C 25MA 8SO / LED Driver IC 4 Output Linear I²C, SMBus Dimming 25mA 8-SO
Lowest to $4.3879
Rohm Semiconductor
IC LED DRVR LIN PWM 500MA HRP7 / LED Driver IC 1 Output Linear PWM Dimming 500mA HRP7
Lowest to $5.2676
Lumissil Microsystems
IC LED DRIVER RGLTR PWM 3A 8SOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SOP-EP
Lowest to $1.1412
Maxim Integrated
IC LED DRIVER LINEAR DIM 16TSSOP
Lowest to $2.8704
Maxim Integrated
IC LED DRIVER CTRLR DIM 20TSSOP
Lowest to $1.8343
NXP / Nexperia
IC LED DRV LIN PWM 65MA 38HTSSOP / LED Driver IC 24 Output Linear PWM Dimming 65mA 38-HTSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5426 $58.4798
54+ $2.0862 $112.6548
84+ $2.0210 $169.7640
115+ $1.9559 $224.9285
149+ $1.8907 $281.7143
199+ $1.6951 $337.3249
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess