EN
  • EN
  • DE

MAX1584ETJ+T

Part No MAX1584ETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description - Controller/Converter, Digital Cameras Voltage Regulator IC 5 Output 32-TQFN-EP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Packaging Reel(TR)
Applications Controller/Converter, Digital Cameras
Voltage - Input 0.7 V ~ 5.5 V
Number of Outputs 5
Voltage - Output 1.25 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 32-WFQFN Exposed Pad
Manufacturer Device Package 32-TQFN-EP (5x5)
Win Source Part Number 135393-MAX1584ETJ+T
Ultra Librarian 3D Model Ultra Librarian MAX1584ETJ+T CAD Model

Description

Maxim Integrated's MAX1584ETJ+T: High-Efficiency, Compact Power Management IC

The MAX1584ETJ+T from Maxim Integrated is a highly efficient, compact, power management integrated circuit (IC) designed for space-constrained applications. This IC is a versatile solution that addresses the growing demand for high-performance power management in portable devices. It is particularly well-suited for applications such as smartphones, tablets, digital cameras, and other battery-operated electronics where power efficiency and space savings are crucial.

The MAX1584ETJ+T boasts a high-frequency, pulse-width-modulated (PWM) step-up converter that delivers a smooth and stable voltage supply, ensuring reliable operation of the device it powers. The step-up converter operates at a 2MHz switching frequency, which allows for the use of tiny, low-profile inductors and ceramic capacitors, thereby reducing the overall footprint of the power supply design.

One of the key features of the MAX1584ETJ+T is its ability to provide high efficiency across a wide range of load conditions. This is achieved through its low quiescent current and the use of a proprietary process technology that minimizes power losses. As a result, the IC helps extend battery life in portable devices, making it an ideal choice for applications where long operational times are essential.

The device is housed in a compact, 32-pin thin QFN (TQFN) package, which is optimized for thermal performance and space savings on the PCB. The MAX1584ETJ+T also includes built-in safety features such as thermal overload protection, which safeguards the IC and the device it powers from damage due to excessive heat.

Moreover, the MAX1584ETJ+T offers a flexible voltage input range, making it compatible with a variety of power sources. This flexibility, combined with its high efficiency and compact size, makes the MAX1584ETJ+T a highly versatile power management solution for designers looking to optimize their portable device designs for both performance and size.

In summary, Maxim Integrated's MAX1584ETJ+T is a high-efficiency, space-saving power management IC that meets the stringent requirements of modern portable electronics. Its high switching frequency, compact packaging, and robust protection features make it an excellent choice for powering next-generation devices.

You May Also Be Interested in

Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess