EN
  • EN
  • DE

MAX158AMJI+

Part No MAX158AMJI+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701670-MAX158AMJI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX158AMJI+ CAD Model

Description

The MAX158AMJI+ is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) produced by Maxim Integrated. This precision ADC is designed to deliver exceptional accuracy and speed for a variety of applications ranging from industrial control systems to data acquisition and medical equipment.

Key Features

  • Resolution: The MAX158AMJI+ boasts an 8-bit resolution, providing fine granularity for analog signal conversion.
  • Conversion Speed: With a fast conversion time, this ADC can efficiently process signals, making it suitable for high-speed applications.
  • Low Power Consumption: Designed for energy-sensitive applications, it operates with minimal power, preserving battery life in portable devices.
  • Multiple Input Channels: It features multiple analog input channels, allowing for the monitoring and conversion of several signals simultaneously.
  • Digital Interface: The device includes a digital interface that facilitates easy communication with microcontrollers and other digital systems.
  • Temperature Range: The MAX158AMJI+ is built to operate over a wide temperature range, ensuring reliability in varying environmental conditions.
  • Package Type: It comes in a robust and compact package, making it suitable for space-constrained applications.

Applications

The versatile nature of the MAX158AMJI+ allows it to be used across a diverse set of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instruments
  • Portable Battery-Powered Devices
  • Instrumentation

Technical Specifications

Parameter Value
Resolution 8-Bit
Number of Channels Multiple
Conversion Rate High-Speed
Supply Voltage Specified in datasheet
Operating Temperature Specified in datasheet
Package Compact

For detailed specifications and application guidance, users should consult the MAX158AMJI+ datasheet, which is available on the Maxim Integrated website or through authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess