EN
  • EN
  • DE

MAX16006FTG+

Part No MAX16006FTG+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC UP SUPERVISOR OCTAL 24-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 8
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 8 Selectable Threshold Combinations
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Family Part Number MAX16006
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 701697-MAX16006FTG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16006FTG+ CAD Model

Description

Maxim Integrated's MAX16006FTG+ Overview

The MAX16006FTG+ from Maxim Integrated is a high-performance, precision voltage supervisor designed to enhance system reliability in a variety of applications. This device is engineered to monitor multiple supply voltages and assert a reset signal whenever any of the monitored voltages fall outside the user-configurable thresholds. Its compact form factor, coupled with its robust feature set, makes it an ideal choice for managing power supplies in complex electronic systems.

Key Features

  • Multiple Voltage Monitoring: The MAX16006FTG+ can monitor several supply voltages simultaneously, ensuring that all critical system voltages are within specified limits.
  • Adjustable Reset Thresholds: Users can configure voltage thresholds to meet specific system requirements, providing flexibility and precision in managing power supplies.
  • Manual Reset Input: A dedicated manual reset input allows for a system reset to be triggered externally, facilitating debugging and system maintenance.
  • Power-On Reset (POR) Delay: The device features an internal delay for the power-on reset signal, providing stability and preventing false triggers during system power-up.
  • Low Quiescent Current: Designed for energy-efficient operation, the MAX16006FTG+ consumes minimal quiescent current, preserving battery life in portable applications.

Applications

  • Complex Multi-Voltage Systems
  • Networking and Telecommunications Equipment
  • Industrial Control Systems
  • Medical Devices
  • Automotive Control Units

Technical Specifications

The MAX16006FTG+ operates over a wide temperature range and is available in a compact 24-pin TQFN package. It requires minimal external components, simplifying the design and reducing the overall bill of materials. Furthermore, it is designed to meet stringent industrial standards, ensuring reliable performance in harsh environments.

For detailed technical specifications, datasheets, and application notes, designers and engineers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

With its combination of features, the MAX16006FTG+ is an excellent choice for designers looking to improve system reliability and performance while minimizing power consumption.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.6469 $86.6469
2+ $71.0949 $142.1898
3+ $68.8738 $206.6214
4+ $66.6516 $266.6064
5+ $64.4305 $322.1525
6+ $57.7650 $346.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess