EN
  • EN
  • DE

MAX1601EAI

Part No MAX1601EAI
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC CARDBUS DUAL & PCMCIA 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Base Product Number MAX160
Standard Package 46 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208526-MAX1601EAI
Ultra Librarian 3D Model Ultra Librarian MAX1601EAI CAD Model

Description

The MAX1601EAI from Maxim Integrated is a high-efficiency, compact, step-up DC-DC converter designed to deliver a stable power supply to portable devices and applications requiring voltage conversion. This component is part of Maxim's extensive range of power management integrated circuits, renowned for their reliability and performance.

Key Features

  • Adjustable Output Voltage: The MAX1601EAI allows for an adjustable output voltage that can be set via external resistors, providing design flexibility to match the needs of various applications.
  • High Efficiency: With its high-efficiency operation, this DC-DC converter minimizes power loss and heat generation, which is crucial for battery-powered devices where energy conservation is paramount.
  • Low Quiescent Current: The device features a low quiescent current, making it ideal for battery-operated equipment, as it extends battery life by reducing standby power consumption.
  • Wide Input Voltage Range: It can operate with input voltages ranging from 0.7V to V<sub>OUT, accommodating a variety of power sources and making it versatile for different use cases.
  • Compact Package: Packaged in a 28-pin SSOP (Shrink Small Outline Package), the MAX1601EAI is suitable for space-constrained applications without compromising on power and performance.

Applications

The MAX1601EAI is well-suited for a wide array of applications, including but not limited to:

  • Portable Electronics
  • Handheld Devices
  • Wireless Communication Equipment
  • Medical Instruments

Technical Specifications

Parameter Value Topology Step-Up (Boost) Output Type Adjustable Input Voltage (min) 0.7V Input Voltage (max) V<sub>OUT Package 28-SSOP

Overall, the MAX1601EAI stands out as a versatile and efficient solution for power conversion in compact electronic devices, reflecting Maxim Integrated's commitment to quality and innovation in power management technology.

You May Also Be Interested in

Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3659 $61.1226
33+ $3.5828 $118.2324
50+ $3.4708 $173.5400
69+ $3.3587 $231.7503
89+ $3.2467 $288.9563
120+ $2.9106 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess