EN
  • EN
  • DE

MAX16052AUT+T

Part No MAX16052AUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR MONITOR/SEQUENCER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Power Supply Monitor, Sequencer
Supply Voltage - Operating 2.25 V to 28 V
Operating Supply Current 23μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 021163-MAX16052AUT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16052AUT+T CAD Model

Description

Maxim Integrated MAX16052AUT+T Supervisory Circuit

The MAX16052AUT+T from Maxim Integrated is a highly reliable and robust supervisory circuit designed to monitor power supplies in microprocessor systems. It provides essential functions such as power-on reset control, monitoring of supply voltage, and manual reset capability, ensuring the stability and proper operation of electronic systems. This component is particularly well-suited for portable and battery-powered equipment due to its low power consumption and small package size.

The MAX16052AUT+T operates over a wide voltage range, making it versatile for various applications. It has a precision voltage monitor that keeps a watchful eye on the system voltage levels. When the monitored voltage falls below the factory-set reset threshold, the reset output is asserted. This output remains asserted for a reset timeout period after the voltage rises above the reset threshold, ensuring the system has adequate time to stabilize before resuming operation.

This supervisory circuit is available in a tiny 6-pin SOT23 package, which is ideal for space-constrained applications. The small footprint of the MAX16052AUT+T does not compromise its performance or reliability, making it a preferred choice for designers looking to save board space without sacrificing quality.

Key features of the MAX16052AUT+T include:

  • Low supply current, which enhances battery life for portable devices.
  • Factory-trimmed reset threshold voltages for precise monitoring.
  • Manual reset input, providing a way to initiate a system reset manually.
  • Reset timeout period, ensuring the system has sufficient time to recover after a power disturbance.
  • Immunity to short voltage transients, contributing to the robustness of the system.

This supervisory circuit is an essential component for any system that requires reliable operation and protection against power supply inconsistencies. Its easy integration, low power consumption, and small size make the MAX16052AUT+T an excellent choice for engineers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7380 $52.1400
75+ $1.4260 $106.9500
110+ $1.3815 $151.9650
150+ $1.3369 $200.5350
195+ $1.2924 $252.0180
260+ $1.1587 $301.2620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,010 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess