EN
  • EN
  • DE

IR2167S

Part No IR2167S
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description IC CNTRLR BALLAST PFC 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Type PFC/Ballast Controller
Frequency 41kHz to 47kHz
Supply Voltage - Operating 10.4 V to 16.5 V
Operating Supply Current 10mA
Dimming No
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 017375-IR2167S
Popularity Medium
Supply and Demand Status Limited
Quantity per package 36
Ultra Librarian 3D Model Ultra Librarian IR2167S CAD Model

Description

The Infineon Technologies IR2167S is a PFC/Ballast Controller that operates at a frequency range of 41kHz to 47kHz.

  • Mounting: SMD (SMT)
  • Package: 20-SOIC
  • Operating Supply Voltage: 10.4 V to 16.5 V
  • Operating Supply Current: 10mA

You May Also Be Interested in

Infineon Technologies
IC PFC BALLAST CTLR 20-SOIC
Lowest to $2.1425
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
Microchip Technology
IC EL LAMP DRIVER 75KHZ 8SOIC
Need more? Email Us
Microchip Technology
IC FLASHER LOW PWR W/SHUNT 8SOIC
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 600V 20SO
Need more? Email Us
Microchip Technology
IC EL LAMP DRIVER 350KHZ 10MSOP
Lowest to $1.5266
Microchip Technology
IC EL DRIVER 180VPP OUT 8-MSOP
Need more? Email Us
Microchip Technology
IC FLASH CONTROL 10W DUAL 14-DIP
Need more? Email Us
Microchip Technology
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess