EN
  • EN
  • DE

MAX1607ESA+T

Part No MAX1607ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW USB CURRENT LIMIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 700mA
Rds On (Typ) 60 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1066343-MAX1607ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1607ESA+T CAD Model

Description

Maxim Integrated MAX1607ESA+T Battery Charger

The MAX1607ESA+T from Maxim Integrated is a highly efficient, single-cell, lithium-ion (Li+) battery charger designed to simplify the charging process for portable electronic devices. This integrated circuit (IC) is engineered to deliver optimal charging performance while providing safety features to protect both the battery and the device it powers.

Key Features

  • Charge Current Regulation: The MAX1607ESA+T can regulate charge currents up to 2A, making it suitable for applications requiring fast charging times.
  • High Voltage Accuracy: It offers a high charge voltage accuracy of ±0.75%, which is crucial for maximizing battery capacity and lifespan.
  • Thermal Regulation: This IC includes a thermal regulation feature that protects the charger by reducing charge current if the die temperature exceeds a safe threshold.
  • Charge Status Output: An open-drain status output indicates the charge cycle progress, allowing for easy monitoring of the charging process.
  • Low Dropout Voltage: The device operates with a low dropout voltage, ensuring efficient charging even with lower input voltages.

Applications

The MAX1607ESA+T is ideal for a variety of portable devices where efficient charging is necessary. Common applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Devices
  • Bluetooth Headsets

Package and Temperature Range

The device comes in a compact 8-pin SO package (ESA suffix), which is designed to occupy minimal space on a printed circuit board (PCB). It operates over an extended temperature range of -40°C to +85°C, making it suitable for use in a wide range of environmental conditions.

Safety and Protection

Maxim Integrated has equipped the MAX1607ESA+T with multiple safety features, including overvoltage protection, thermal protection, and a preconditioning charge mode for deeply discharged batteries. These features ensure reliable and safe operation, prolonging the life of the battery and the device it serves.

With its compact design, high level of integration, and comprehensive safety features, the MAX1607ESA+T stands out as a versatile and dependable choice for designers looking to incorporate a robust charging solution into their portable electronic devices.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4381 $53.2572
28+ $3.6416 $101.9648
43+ $3.5278 $151.6954
59+ $3.4140 $201.4260
76+ $3.3002 $250.8152
102+ $2.9588 $301.7976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,811 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess