EN
  • EN
  • DE

MAX16081XR25T+T

Part No MAX16081XR25T+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074968-MAX16081XR25T+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16081XR25T+T CAD Model

Description

Maxim Integrated Product Overview: MAX16081XR25T+T

The MAX16081XR25T+T is a cutting-edge supervisory circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact, low-power device is engineered to monitor power supplies in microprocessor (µP) systems, providing a crucial layer of protection against system failures due to unstable or incorrect voltages.

Key Features

  • Voltage Monitoring: The MAX16081XR25T+T is adept at supervising a fixed factory-set voltage threshold, ensuring that the system operates within safe voltage levels. The specific threshold for this model is set to 2.5V, which is suitable for various low-voltage applications.
  • Compact Package: Housed in a tiny, 4-pin SC70 package, this device is ideal for space-constrained applications, allowing for a minimal footprint on PCBs without compromising performance.
  • Low Power Consumption: Maxim Integrated designs its products with energy efficiency in mind. The MAX16081XR25T+T exemplifies this with its low power consumption, making it an excellent choice for portable and battery-operated devices.
  • Manual Reset Input: This supervisory circuit features a manual reset input, providing users with the ability to trigger a system reset manually. This feature enhances the flexibility and control for system maintenance and troubleshooting.

Applications

The MAX16081XR25T+T is versatile and can be employed in a wide range of applications. Its primary use is to provide system reliability through voltage monitoring in:

  • Microprocessor, microcontroller, and DSP-based systems
  • Portable/Battery-Powered Equipment
  • Data Storage Systems
  • Telecommunications Infrastructure
  • Networking Hardware
  • Industrial and Medical Equipment

Quality and Reliability

Maxim Integrated is committed to delivering high-quality and reliable products. The MAX16081XR25T+T is built to meet stringent industry standards, ensuring long-term performance and stability for critical system applications. With Maxim's reputation for excellence, users can trust this supervisory circuit to safeguard their electronic systems effectively.

For those looking to integrate power supply monitoring into their electronic systems, the MAX16081XR25T+T from Maxim Integrated stands out as a smart, reliable choice that combines precision, power efficiency, and a small form factor.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess