Maxim Integrated MAX16081XR29F+T Supervisory Circuit
The MAX16081XR29F+T from Maxim Integrated is a compact, highly precise supervisory circuit designed to monitor single-system supply voltages. This device is an essential component for systems that require a high level of reliability and accuracy in voltage monitoring to ensure proper operation and protection.
Featuring a factory-trimmed reset threshold of 2.925V, the MAX16081XR29F+T is ideal for managing power supplies in a range of electronic applications. With its low supply current of only 1.5µA, this supervisory circuit is especially suitable for battery-operated devices where power efficiency is crucial.
The supervisory circuit provides a reset output during power-up, power-down, and brownout conditions. Once the monitored supply voltage falls below the reset threshold, the reset signal is asserted and held for a minimum reset timeout period after the supply voltage rises above the reset threshold, ensuring a proper system reset. The reset timeout period is internally set, which eliminates the need for external components and simplifies the design process.
The MAX16081XR29F+T comes in a tiny, 4-pin SC70 package, making it an excellent choice for space-constrained applications. Its operating temperature range of -40°C to +125°C allows for deployment in environments with varying temperature conditions, maintaining performance across a broad spectrum of industrial and commercial applications.
Key features of the MAX16081XR29F+T include:
- Factory-Trimmed VCC Reset Threshold
- Low 1.5µA Supply Current
- Immune to Short VCC Transients
- Guaranteed Reset Valid to VCC = 1.0V
- Internally Set Reset Timeout Period
- Compact 4-Pin SC70 Package
- Wide Operating Temperature Range: -40°C to +125°C
The MAX16081XR29F+T supervisory circuit is available in tape and reel format, denoted by the suffix 'T', which facilitates automated assembly processes for high-volume production. Maxim Integrated's commitment to quality and reliability makes this supervisory circuit a trusted choice for critical system monitoring tasks.