EN
  • EN
  • DE

MAX1616EUK+

Part No MAX1616EUK+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829639-MAX1616EUK+
Ultra Librarian 3D Model Ultra Librarian MAX1616EUK+ CAD Model

Description

Maxim Integrated's MAX1616EUK+ Temperature Sensor IC

The MAX1616EUK+ is a compact, high-precision temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring in a variety of applications. This tiny sensor is housed in a space-saving SOT-23 package, making it an ideal choice for space-constrained designs where real estate on the PCB is at a premium.

One of the standout features of the MAX1616EUK+ is its ability to measure temperatures ranging from -55°C to +125°C, providing a wide operating range suitable for diverse environments. The device offers excellent accuracy, typically ±1°C over a temperature range of 0°C to +70°C, ensuring reliable temperature readings for critical applications.

The sensor operates from a supply voltage of 3V to 5.5V, making it versatile for use in both 3.3V and 5V systems. It also features low supply current, drawing only 250µA (typical), which helps in power-sensitive designs by conserving battery life and reducing power consumption.

Communication with the MAX1616EUK+ is accomplished through a simple two-wire serial interface, compatible with I²C protocols. This allows for easy integration into existing digital systems and provides the ability to read temperature data and configure the sensor with minimal effort. The sensor's address is also hard-wired, which eliminates the need for additional address pins and simplifies the I²C interface.

Designed with versatility in mind, the MAX1616EUK+ is suitable for a range of applications, including system thermal management, environmental control systems, computer peripherals, and portable devices. Its ability to provide real-time temperature measurements makes it a critical component in systems that require thermal feedback to ensure performance and safety.

In summary, the Maxim Integrated MAX1616EUK+ temperature sensor offers high accuracy, low power consumption, and a convenient digital interface in a small package. It is a reliable solution for designers looking to incorporate temperature monitoring capabilities into their projects without sacrificing space or power efficiency.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess