EN
  • EN
  • DE

MAX16171ATA/VY+T

Part No MAX16171ATA/VY+T
Manufacturer Maxim Integrated
Catalog PMIC - OR Controllers, Ideal Diodes
Description IDEAL DIODE CONTROLLER 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) Yes
Current - Supply 150 µA
Voltage - Supply 4V ~ 57V
Applications Automotive, Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN-CU (2x3)
Base Product Number MAX16171
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1107932-MAX16171ATA/VY+T
Ultra Librarian 3D Model Ultra Librarian MAX16171ATA/VY+T CAD Model

Description

Maxim Integrated MAX16171ATA/VY+T Voltage Supervisor IC

The Maxim Integrated MAX16171ATA/VY+T is a high-precision voltage supervisor designed to ensure reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other digital systems. This compact, low-power device is a crucial component for systems that require precise monitoring and control of the supply voltage to prevent data corruption and system failures due to power glitches, brownouts, or any other type of power supply anomaly.

With its tiny 8-pin TDFN package, the MAX16171ATA/VY+T offers a space-saving solution that is particularly beneficial for portable and space-constrained applications. It provides a fixed threshold voltage that ensures the connected digital system operates within its specified voltage range, triggering a reset signal to the system when the monitored voltage drops below the threshold. This reset signal holds the system in reset mode until the supply voltage returns to a safe operating level, ensuring a proper system restart and preventing any malfunction.

One of the standout features of this voltage supervisor IC is its low quiescent current, making it an ideal choice for battery-powered devices where power efficiency is critical. Additionally, the MAX16171ATA/VY+T boasts a wide operating temperature range, from -40°C to +125°C, ensuring reliable performance across various environmental conditions.

The device also comes with a manual reset input, which provides an external override capability, allowing for a system reset without a power cycle. This feature is particularly useful for system maintenance or software updates that require a system reboot.

Overall, the Maxim Integrated MAX16171ATA/VY+T voltage supervisor is an essential component for designers looking to enhance the reliability and robustness of their digital systems. Its precision voltage monitoring, low power consumption, and compact form factor make it a versatile solution for a wide range of applications, including portable devices, automotive systems, and industrial controls.

You May Also Be Interested in

Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Lowest to $16.8087
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $6.4071
Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1399 $51.3576
57+ $1.7558 $100.0806
89+ $1.7010 $151.3890
122+ $1.6461 $200.8242
158+ $1.5912 $251.4096
211+ $1.4266 $301.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,130 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess