EN
  • EN
  • DE

MAX1621EEE+T

Part No MAX1621EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC TEMP SENSOR W/ALARM 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Applications LCD Display
Supply Current 150μA
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX1621
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701747-MAX1621EEE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1621EEE+T CAD Model

Description

Maxim Integrated MAX1621EEE+T Step-Down DC-DC Converter

The MAX1621EEE+T from Maxim Integrated is a high-efficiency, synchronous, step-down DC-DC converter that is designed to deliver a continuous output current of up to 5A. This component is part of Maxim's extensive range of power management integrated circuits, optimized for performance, size, and ease of use. The MAX1621EEE+T operates over a wide input voltage range from 4.5V to 16.5V, making it suitable for a variety of applications, from on-board power supplies to portable devices.

One of the key features of the MAX1621EEE+T is its high efficiency, which can reach up to 95%. This is achieved through the use of synchronous rectification and Maxim's proprietary BiCMOS process. Additionally, the device offers a programmable switching frequency from 110kHz to 300kHz, allowing designers to optimize the converter for efficiency or component size depending on the application's requirements.

The MAX1621EEE+T also includes a range of protective features to ensure the safety and reliability of the end application. These include overtemperature protection, overcurrent protection, and undervoltage lockout. The device is also designed with a soft-start feature to minimize inrush current during startup, further protecting the system and extending the life of the product.

For design flexibility, the MAX1621EEE+T comes in a compact 16-pin QSOP package, which is ideal for space-constrained applications. The device also supports external synchronization, allowing for reduced noise and interference when used in sensitive applications such as RF or precision analog systems.

Maxim Integrated's commitment to quality and performance is evident in the MAX1621EEE+T, making it an excellent choice for engineers looking for a reliable and efficient power solution. Whether used in computing systems, telecommunications, or portable electronics, the MAX1621EEE+T stands out for its versatility, efficiency, and integrated features that simplify design and enhance overall system robustness.

Overall, the MAX1621EEE+T is a testament to Maxim Integrated's expertise in power management solutions, offering a blend of performance, protection, and practicality for a wide range of power conversion applications.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess