EN
  • EN
  • DE

MAX1630CAI

Part No MAX1630CAI
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG TRPL BCK/LINEAR 28-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Topology Step-Down (Buck) (2), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 3
Frequency - Switching 200kHz to 300kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 12V, 120mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage - Operating 4.2 V to 30 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 088985-MAX1630CAI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1630CAI CAD Model

Description

Maxim Integrated Product Overview: MAX1630CAI

The MAX1630CAI is a high-performance, step-down, switch-mode power-supply controller designed by Maxim Integrated to deliver precise voltage regulation and high efficiency. This advanced integrated circuit (IC) is tailored for computing applications, including notebook computers, PDAs, and other portable/battery-powered devices that require a compact and efficient power management solution.

Key Features

  • High Efficiency: The MAX1630CAI boasts a high efficiency rate, which is crucial for extending battery life in portable devices. This is achieved through the use of a synchronous rectification technique and a proprietary current-mode control scheme.
  • Wide Input Voltage Range: This controller operates over a broad input voltage range, accommodating various power sources and ensuring versatility in different application scenarios.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, ensuring compatibility with a wide array of digital circuits that require different operating voltages.
  • Multiple Output Capabilities: The MAX1630CAI can manage multiple outputs, making it a versatile choice for systems that need several regulated voltages.
  • Overvoltage Protection: The device includes built-in overvoltage protection, safeguarding connected components from potential damage due to unexpected voltage spikes.
  • Thermal Overload Protection: With thermal overload protection, the MAX1630CAI automatically shuts down in the event of excessive heat, protecting the IC and the system it powers.
  • Compact Package: The IC comes in a compact SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

The MAX1630CAI is well-suited for a variety of applications that demand high efficiency and compact power management solutions. It is commonly used in:

  • Notebook Computers
  • Portable Electronics
  • PDAs and Handheld Devices
  • Networking Equipment
  • Telecommunications Hardware

With its combination of efficiency, flexibility, and protection features, the MAX1630CAI from Maxim Integrated stands out as a robust solution for advanced power management requirements in modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0608 $58.1552
46+ $2.5110 $115.5060
72+ $2.4324 $175.1328
99+ $2.3539 $233.0361
127+ $2.2754 $288.9758
170+ $2.0409 $346.9530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess