EN
  • EN
  • DE

MAX1631CAI-T

Part No MAX1631CAI-T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description DC DC Cntrlr Dual-OUT Step Down 4.2V to 30V Input 28-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Outputs 2
Number of Pins 28
Operating Supply Voltage 30 V
Output Current 14 A
Output Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1074974-MAX1631CAI-T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1631CAI-T CAD Model

Description

The MAX1631CAI-T is a high-performance, step-down DC-DC converter manufactured by Maxim Integrated. This advanced power management integrated circuit (IC) is designed to deliver a precise, regulated voltage to sensitive electronic components in a variety of applications. With its compact size and high efficiency, the MAX1631CAI-T is an ideal solution for portable devices, where power conservation is critical.

Key Features

  • Adjustable Output Voltage: The MAX1631CAI-T offers an adjustable output voltage, which allows for a high degree of flexibility in matching the voltage requirements of the specific application or device.
  • High Efficiency: With its advanced design, this converter operates at high efficiency, which helps to minimize heat generation and extend battery life in portable applications.
  • Low Quiescent Current: The quiescent current is remarkably low, which is essential for battery-powered devices, ensuring minimal drain when the device is in standby mode.
  • Thermal Protection: The IC includes thermal protection features that prevent damage from overheating, enhancing the reliability and longevity of the product.
  • Compact Package: The MAX1631CAI-T comes in a compact package, making it suitable for space-constrained applications.

Applications

The versatility of the MAX1631CAI-T allows it to be used in a wide array of applications, including but not limited to:

  • Notebook Computers
  • Portable Instruments
  • Battery-Powered Devices
  • Telecommunications Equipment

Technical Specifications

The MAX1631CAI-T is characterized by a set of technical specifications that ensure optimal performance:

  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage Range: Adjustable to meet various requirements
  • Package Type: Provided in a suitable IC package
  • Operating Temperature Range: Specified to ensure reliable operation under different environmental conditions

For detailed technical specifications, reference should be made to the official datasheet provided by Maxim Integrated.

Note: The information provided here is for general informational purposes and may not reflect the latest specifications or features of the MAX1631CAI-T. For the most accurate and up-to-date information, please consult the manufacturer's datasheet or contact Maxim Integrated directly.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess