EN
  • EN
  • DE

MAX1632AEAI+T

Part No MAX1632AEAI+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BCK/LINEAR 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) (2), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 3
Frequency - Switching 200kHz to 300kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 12V, 120mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage - Operating 4.2 V to 30 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 109732-MAX1632AEAI+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1632AEAI+T CAD Model

Description

Product Overview: MAX1632AEAI+T from Maxim Integrated

The MAX1632AEAI+T is a high-performance, step-down, multi-output power-supply controller designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This advanced power management IC is specifically engineered to cater to the demanding needs of complex digital systems requiring multiple power rails with high efficiency and reliability.

Key Features and Benefits

  • Multi-Output Flexibility: The MAX1632AEAI+T provides several regulated outputs, making it an ideal choice for systems that require multiple voltages. This feature simplifies design and enhances system reliability by consolidating multiple power regulators into a single IC.
  • High Efficiency: With its step-down architecture, the device is capable of converting higher input voltages to lower output voltages with minimal power loss, ensuring efficient operation and reduced heat generation in the system.
  • Adjustable Output: The voltage outputs of the MAX1632AEAI+T are adjustable, giving designers the flexibility to tailor the power supply to the specific requirements of their application.
  • Integrated Power MOSFETs: The inclusion of internal power MOSFETs minimizes the need for external components, which can reduce board space, system cost, and complexity.
  • Overvoltage Protection: The device includes overvoltage protection, safeguarding the system against damage from voltage spikes and transients.
  • Thermal Management: The MAX1632AEAI+T features thermal overload protection to prevent overheating, ensuring stable operation across a range of environmental conditions.
  • Compact Package: Packaged in a space-saving 28-pin SSOP, the MAX1632AEAI+T is suitable for use in compact electronic devices where space is at a premium.

Applications

The versatility of the MAX1632AEAI+T makes it an excellent choice for a wide array of applications, including:

  • Notebook Computers
  • Sub-Notebooks and Netbooks
  • PDAs and Mobile Communication Devices
  • Portable Instruments
  • Distributed Power Systems

With its combination of multiple outputs, high efficiency, and integrated protection features, the MAX1632AEAI+T from Maxim Integrated stands out as a comprehensive power management solution for designers looking to optimize their power supply design for performance and space constraints.

You May Also Be Interested in

Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess