EN
  • EN
  • DE

MAX163BCNG

Part No MAX163BCNG
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 100ksps 12-bit Parallel 24-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Pins 24
Polarity Unipolar
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 100 ksps
Win Source Part Number 1074975-MAX163BCNG
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX163BCNG CAD Model

Description

Maxim Integrated's MAX163BCNG: High-Speed, 12-Bit ADC

The MAX163BCNG from Maxim Integrated is a state-of-the-art, high-speed, 12-bit analog-to-digital converter (ADC) designed to deliver exceptional performance in a wide range of applications. With its advanced design and high precision, the MAX163BCNG is an ideal choice for systems that require accurate and fast digital representations of analog signals.

This ADC operates with a conversion time as low as 1.75µs, making it well-suited for high-speed data acquisition systems, digital signal processing (DSP), and other applications requiring rapid and precise analog-to-digital conversion. The MAX163BCNG features a 5V single supply operation, which simplifies the power design in many systems, and its low power consumption makes it a great fit for portable and battery-operated devices.

The MAX163BCNG is equipped with a versatile, multiplexed, two-channel input, allowing for the monitoring of two different analog signals. This feature provides flexibility in applications such as dual-sensor monitoring or stereo audio processing. The device also includes a track/hold function, which ensures that the analog input signal is accurately captured and converted, even in the presence of fast signal transients.

With its parallel interface, the MAX163BCNG can easily connect to microcontrollers, DSPs, or microprocessors, facilitating seamless integration into a variety of digital systems. The digital output format is straight binary, which is convenient for most modern digital systems and simplifies the data handling and processing.

Enclosed in a 24-pin DIP (Dual In-line Package), the MAX163BCNG is designed for easy integration into existing circuit boards and systems. Its robust design and high reliability make it a preferred choice for industrial, medical, communication, and consumer electronics markets.

In summary, the MAX163BCNG from Maxim Integrated is a versatile, high-speed, and precise 12-bit ADC that offers excellent performance for a multitude of applications requiring high-resolution analog-to-digital conversions. Its ease of use, combined with low power operation and flexible interfacing options, ensures that it meets the demanding requirements of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess