EN
  • EN
  • DE

MAX1647EAP+

Part No MAX1647EAP+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Win Source Part Number 311054-MAX1647EAP+
Package Tube
Product Status Active
Battery Chemistry Multi-Chemistry
Charge Current - Max 4A, 2A, 1A
Battery Pack Voltage 18V
Voltage - Supply (Max) 28V
Interface I2C
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Ultra Librarian 3D Model Ultra Librarian MAX1647EAP+ CAD Model

Description

Maxim Integrated MAX1647EAP+ Battery Charger Controller

The MAX1647EAP+ from Maxim Integrated is a sophisticated battery charger controller designed to optimize the performance and extend the life of Li-ion and Li-polymer batteries. This high-efficiency, stand-alone switch-mode charger is a perfect solution for portable electronic devices that require a reliable and efficient power management system.

Featuring a wide input voltage range, the MAX1647EAP+ is highly versatile and can accommodate a variety of power sources, making it ideal for a broad range of applications. Its ability to handle up to 28V on the input side allows for flexibility in choosing power adapters and provides a safeguard against input voltage spikes.

The device is engineered to deliver precise charging control, with an adjustable charge current up to 4A, and it supports a programmable charging voltage set point. This level of control ensures that batteries are charged quickly and safely, maximizing their lifespan and performance. The MAX1647EAP+ also includes an internal MOSFET, which eliminates the need for an external power transistor, thus reducing the overall component count and simplifying the design.

One of the key features of the MAX1647EAP+ is its advanced charge termination circuitry. It includes both a minimum current threshold and a safety timer, which together ensure the charging process is terminated appropriately to prevent overcharging and potential damage to the battery.

The device also boasts a variety of safety features, such as thermal regulation to prevent overheating during fast charging, and under-voltage lockout (UVLO) to ensure the charger operates only when the input voltage is within a safe range. Additionally, the MAX1647EAP+ has status outputs that can be used to drive LEDs or communicate with a host microcontroller, providing real-time feedback on the charging process.

Available in a 20-pin SSOP package, the MAX1647EAP+ is not only feature-rich but also compact, making it an excellent choice for space-constrained applications such as laptops, handheld devices, power tools, and medical equipment. With its robust protection features and high level of integration, the MAX1647EAP+ stands out as a leading solution for advanced battery charging applications.

You May Also Be Interested in

Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Texas Instruments
IC BATT CHG LI-ION 1CELL 20VQFN
Need more? Email Us
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0644 $70.3220
11+ $11.5396 $126.9356
16+ $11.1792 $178.8672
22+ $10.8189 $238.0158
28+ $10.4585 $292.8380
37+ $9.3763 $346.9231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess