EN
  • EN
  • DE

MAX16501M1EVKIT#

Part No MAX16501M1EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION KIT MAX16501M1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Obsolete(EOL)
Utilized IC / Part MAX16501M1
Supplied Contents Board(s)
Win Source Part Number 785446-MAX16501M1EVKIT#
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16501M1EVKIT# CAD Model

Description

Maxim Integrated MAX16501M1EVKIT# Evaluation Kit

The MAX16501M1EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and performance analysis of the MAX16501, a high-efficiency, synchronous step-down DC-DC converter module. This evaluation kit is an essential tool for engineers and developers looking to explore the features and capabilities of the MAX16501 module in their power supply applications.

Key Features

  • Integrated Inductor: The MAX16501 module includes a built-in inductor, providing a compact solution that minimizes the board space required for power designs.
  • Wide Input Voltage Range: The module supports an input voltage range from 4.5V to 16V, making it versatile for various applications and ensuring compatibility with a broad range of power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.9V up to 0.9V less than the input voltage, allowing for a high degree of flexibility in power regulation for different circuit requirements.
  • High Efficiency: The MAX16501 is designed for high efficiency, which is critical for reducing power loss and improving the performance of the end application.
  • Thermal Protection: The module includes over-temperature protection, safeguarding the device against potential damage from excessive heat.
  • User-Friendly Interface: The evaluation kit provides easy-to-use interfaces for quick setup and testing, enabling a seamless evaluation experience.

Applications

The MAX16501M1EVKIT# is ideal for use in a wide range of applications, including but not limited to:

  • Point-of-Load (POL) power supplies
  • FPGA and DSP power supplies
  • Telecommunications equipment
  • Networking devices
  • Portable and battery-powered devices

What's Included in the Kit

The evaluation kit comes with the MAX16501 evaluation board, which features the MAX16501 module, as well as all the necessary hardware to connect and evaluate the module's performance in various conditions. The included documentation provides detailed instructions and technical information to ensure a smooth evaluation process.

Conclusion

The Maxim Integrated MAX16501M1EVKIT# is an indispensable tool for engineers looking to fully explore the capabilities of the MAX16501 synchronous step-down DC-DC converter module. With its comprehensive feature set, broad application range, and user-friendly design, this evaluation kit serves as a valuable asset for developing efficient and reliable power solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess