EN
  • EN
  • DE

MAX1653EEE

Part No MAX1653EEE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-QSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Supply Voltage 4.5V ~ 30V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name MAX1653
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881148-MAX1653EEE
Ultra Librarian 3D Model Ultra Librarian MAX1653EEE CAD Model

Description

The MAX1653EEE is a high-efficiency, step-down DC-DC converter designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable power management solutions. This device is engineered to provide a compact and efficient power conversion solution for a wide range of applications, including portable devices, telecommunications, and distributed power systems.

Key Features

  • High Efficiency: The MAX1653EEE offers up to 95% conversion efficiency, which makes it ideal for battery-powered applications where maximizing battery life is crucial.
  • Adjustable Output Voltage: This converter allows for an adjustable output voltage range, accommodating various device requirements and ensuring flexibility across different applications.
  • Wide Input Voltage Range: It can operate with an input voltage range from 5.5V to 28V, which is suitable for many industrial and commercial power supply standards.
  • Low Dropout Operation: The low dropout feature ensures that the converter continues to operate efficiently even when the input voltage is very close to the output voltage.
  • Compact Package: Housed in a 16-pin QSOP package, the MAX1653EEE is designed for space-constrained applications.
  • Integrated Features: It includes an internal switch, which minimizes the need for external components and simplifies the design process.

Applications

The MAX1653EEE's versatility makes it suitable for a diverse array of applications. It is particularly well-suited for use in portable electronics where power efficiency is a priority, such as laptops, smartphones, and tablets. Additionally, it can be used in networking and telecommunications equipment, as well as in industrial applications where a stable and efficient power supply is necessary.

Conclusion

With its high efficiency, adjustable output, and compact design, the MAX1653EEE from Maxim Integrated stands out as a robust power management solution. Its ability to operate across a wide range of input voltages, coupled with its low dropout operation, makes it a highly adaptable component for designers looking to optimize power in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2514 $57.0056
9+ $11.6935 $105.2415
14+ $11.3281 $158.5934
19+ $10.9626 $208.2894
24+ $10.5972 $254.3328
32+ $9.5010 $304.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess