EN
  • EN
  • DE

MAX1673CSA

Part No MAX1673CSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Maxim Integrated
Win Source Part Number 311059-MAX1673CSA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1673CSA CAD Model

Description

Maxim Integrated MAX1673CSA Step-Up DC-DC Converter

The Maxim Integrated MAX1673CSA is a highly efficient, compact step-up DC-DC converter designed to provide a reliable power solution for battery-powered and low-voltage systems. This versatile component is well-suited for applications requiring a regulated voltage supply from a lower voltage source, making it ideal for portable electronics, handheld devices, and other space-constrained applications.

The MAX1673CSA operates from an input voltage as low as 0.7V, which allows it to effectively harness power from single-cell batteries or other low-voltage power supplies. Its output voltage is adjustable from 2V to 5.5V, providing the flexibility needed to power a wide range of devices. Furthermore, the converter can deliver up to 350mA of output current when supplied with a 1.5V input, and up to 200mA from a single alkaline or NiMH cell.

One of the distinguishing features of the MAX1673CSA is its integrated synchronous rectifier, which enhances efficiency by reducing the voltage drop and power loss typically associated with diode rectifiers. This feature, along with its high switching frequency of up to 600kHz, enables the use of small, low-cost capacitors and inductors, thus minimizing the overall footprint of the power supply design.

The device also includes a range of protective features to ensure stable and safe operation. It offers over-temperature protection, which safeguards the converter in the event of excessive heat generation. Additionally, the MAX1673CSA provides a low-battery detector that signals when the input voltage falls below a user-adjustable threshold, allowing for timely battery management.

Available in an 8-pin SOP package, the MAX1673CSA combines a compact form factor with robust performance. Its high efficiency, low quiescent current, and wide input voltage range make it an excellent choice for designers looking to maximize battery life while maintaining consistent power delivery in their portable and mobile applications.

Overall, the Maxim Integrated MAX1673CSA is a feature-rich, high-efficiency step-up converter that provides a versatile and reliable power solution for a variety of low-voltage and battery-powered devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess