EN
  • EN
  • DE

MAX1676EUB-T

Part No MAX1676EUB-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description STEP-UP DC-DC CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable (Programmable)
Number of Outputs 1
Voltage - Input (Min) 0.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2V (3.3V, 5V)
Voltage - Output (Max) 5.5V
Frequency - Switching Up to 500Hz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Base Product Number MAX1676
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208681-MAX1676EUB-T
Ultra Librarian 3D Model Ultra Librarian MAX1676EUB-T CAD Model

Description

Maxim Integrated MAX1676EUB-T Step-Up DC-DC Converter

The MAX1676EUB-T from Maxim Integrated is a compact, high-efficiency, step-up DC-DC converter that is designed to provide a reliable power solution for applications requiring voltage boost functionality. With its wide input voltage range and adjustable output voltage, this versatile converter is ideal for battery-powered devices, handheld equipment, and other portable electronics that demand a stable power supply.

Key Features:

  • Input Voltage Range: The MAX1676EUB-T operates with an input voltage range from 0.7V to 5.5V, making it suitable for single-cell, multi-cell, or Alkaline/NiCd/NiMH batteries, as well as standard 3.3V or 5V power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 5.5V to match the requirements of the target application, providing flexibility in design.
  • High Efficiency: The device features an efficient switching regulator design that can provide up to 96% conversion efficiency, minimizing power loss and heat generation.
  • Low Quiescent Current: It boasts a low quiescent current of only 17µA, which is beneficial for battery-powered applications where power conservation is critical.
  • Small Form Factor: Housed in a tiny µMAX-10 package, the MAX1676EUB-T is designed to occupy minimal board space, which is essential for space-constrained designs.
  • Integrated Features: This converter includes an internal N-Channel MOSFET switch and Schottky diode, which reduces the number of external components required for operation.
  • Protection Mechanisms: It offers built-in safety features such as over-temperature protection and a current limit to safeguard the device and the load from potential damage.

Applications:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Medical Devices
  • Personal Care Products
  • Wireless Communication Equipment

The MAX1676EUB-T step-up converter is a testament to Maxim Integrated's commitment to providing innovative, high-performance integrated circuits that address the power management challenges of modern electronic devices. Its combination of high efficiency, adjustable output, and small footprint makes it an excellent choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5321 $50.6420
49+ $2.0776 $101.8024
75+ $2.0127 $150.9525
103+ $1.9477 $200.6131
133+ $1.8828 $250.4124
178+ $1.6880 $300.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess