EN
  • EN
  • DE

MAX1677CS8#PBF

Part No MAX1677CS8#PBF
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Maxim Integrated
Win Source Part Number 311062-MAX1677CS8#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1677CS8#PBF CAD Model

Description

Maxim Integrated MAX1677CS8#PBF Step-Up DC-DC Converter

The MAX1677CS8#PBF from Maxim Integrated is a highly efficient, compact, step-up DC-DC converter that is designed to provide a versatile power solution for battery-powered and low-power applications. This component is well-suited for portable devices where extended battery life is crucial, such as handheld computers, medical instruments, and communication devices.

Encased in a small 8-pin SOP package, the MAX1677 integrates a synchronous rectifier to boost converter efficiency, which can reach up to 96%. This high efficiency is maintained across a wide range of load conditions, thanks to its low quiescent current and the use of a pulse-frequency modulation (PFM) control scheme at light loads. This feature helps in prolonging battery life by reducing power consumption when the device is in standby or low-power mode.

The input voltage range of the MAX1677CS8#PBF is 2.7V to 5.5V, making it compatible with single-cell lithium-ion batteries as well as other common power sources. The output voltage is adjustable up to 28V, which can be set using external resistors. This flexibility allows the device to power a wide variety of loads, including white LEDs, OLED displays, and other high-voltage requirements.

Another key feature of the MAX1677CS8#PBF is its integrated over-temperature and over-current protection, which safeguards the device and the load from potential damage due to excessive power or thermal conditions. The over-current protection is automatic, reducing the output current when the current limit is reached, whereas the thermal protection shuts down the device to prevent overheating.

For designers looking for a power-efficient, versatile, and reliable step-up converter, the MAX1677CS8#PBF offers a compelling solution. Its small form factor, coupled with its high efficiency and adjustable output, makes it an excellent choice for the next generation of portable electronics.

Overall, the MAX1677CS8#PBF by Maxim Integrated stands out as a high-performance component that meets the stringent requirements of power management in modern electronic devices.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess