EN
  • EN
  • DE

MAX16800ATE+

Part No MAX16800ATE+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description LED Driver IC 1 Output Linear PWM Dimming 350mA 16-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Maxim Integrated
Packaging Tube
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 6.5V
Voltage - Supply (Max) 40V
Voltage - Output 39.5V
Current - Output / Channel 350mA
Dimming PWM
Applications Automotive, Signage
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style SMD/SMT
Package 16-WQFN Exposed Pad
Manufacturer Device Package 16-TQFN (5x5)
Win Source Part Number 021192-MAX16800ATE+
Ultra Librarian 3D Model Ultra Librarian MAX16800ATE+ CAD Model

Description

The MAX16800ATE+ from Maxim Integrated is a versatile and efficient solution designed to drive high-brightness LEDs (HB LEDs) in a variety of lighting applications. This LED driver integrates a wide input voltage range and a high-side current-sense feature, making it ideal for automotive, industrial, and general lighting applications.

Key Features:

  • Wide Input Voltage Range: Operates from 6.5V to 65V to accommodate a broad array of power supplies and fluctuations, ensuring consistent operation across diverse environments.
  • High-Side Current Sensing: Allows for accurate LED current regulation without the ground disturbances that can affect low-side sensing, enhancing performance and reliability.
  • PWM Dimming Capability: Offers pulse-width modulation dimming, providing precise control over the brightness levels of the connected LEDs, which is essential for applications requiring variable light output.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, thus extending the life of the product and ensuring safe operation.
  • Adjustable Switching Frequency: Allows users to set the optimal switching frequency for their specific application, balancing efficiency and component size.
  • Integrated MOSFET: The inclusion of an internal switch minimizes the number of external components required, simplifying the design and reducing the overall solution footprint.

Applications:

  • Automotive exterior and interior lighting
  • Industrial lighting systems
  • Architectural and ambient lighting
  • LED backlighting

The MAX16800ATE+ LED driver is available in a thermally enhanced, lead(Pb)-free, 16-pin TSSOP-EP package, ensuring efficient heat dissipation and reliable operation even in thermally challenging scenarios. With its combination of features, the MAX16800ATE+ is engineered to meet the demands of high-performance LED driving applications, offering designers a compact, efficient, and robust solution.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 751 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess