The MAX16836ATE from Maxim Integrated is a high-efficiency, high-brightness LED (HB LED) driver designed to accommodate a wide range of lighting applications. This versatile driver integrates a current-mode switching regulator with built-in MOSFET that can deliver a constant current to the LED string, ensuring consistent brightness and color temperature across various conditions.
Key Features
- Wide Input Voltage Range: Operates from 6.5V to 40V, allowing for use in a variety of power supply configurations.
- Integrated Switch: Features an on-chip power MOSFET to minimize external components and simplify design.
- High Dimming Ratio: Offers PWM dimming with a high dimming ratio, enabling precise control over LED brightness.
- Thermal Protection: Includes thermal shutdown to protect the device and LEDs from overheating.
- Adjustable Output Current: Allows customization of LED current to match specific requirements of the application.
Applications
With its robust feature set, the MAX16836ATE is ideal for a range of applications including:
- Automotive and Avionic Lighting
- Architectural Lighting
- Commercial and Industrial Lighting
- Emergency Vehicle Warning Lights
- General LED Illumination
Performance Advantages
The MAX16836ATE's advanced technology ensures high performance in LED driving applications. Its precision current regulation maintains consistent LED brightness, while the high-efficiency design reduces power loss and heat generation. The device's wide input voltage range and flexible control options make it a top choice for designers looking to create compact, reliable, and efficient LED lighting solutions.
Environmental and Quality Certifications
Maxim Integrated is committed to environmental responsibility and product quality. The MAX16836ATE is produced under stringent quality control measures and is compliant with relevant industry standards, ensuring reliability and performance in demanding environments.