Diodes Incorporated BAS40BRW Schottky Barrier Diode
The BAS40BRW is a high-performance Schottky barrier diode manufactured by Diodes Incorporated, renowned for its efficiency and reliability in a wide range of electronic applications. This diode is designed to offer fast switching capabilities and a low forward voltage drop, making it an ideal choice for high-frequency rectification and polarity protection applications.
Key Features
- Low Forward Voltage Drop: The BAS40BRW provides a low forward voltage drop, which enhances power efficiency by minimizing power loss during operation.
- Fast Switching Speed: With its quick switching response, this diode is suitable for high-speed circuit designs and can handle fast transient currents effectively.
- High Current Capability: It can support a continuous forward current of up to 200mA, making it robust enough for various high-load applications.
- Surface-Mount Package: The BAS40BRW comes in a compact SOT-23 package, which is ideal for automated assembly processes and space-constrained applications.
- Low Capacitance: The diode features low junction capacitance, which is beneficial for high-frequency applications where capacitance can impact circuit performance.
- Lead-Free and RoHS Compliant: In line with environmental standards, the BAS40BRW is lead-free and compliant with the RoHS directive, making it suitable for use in eco-friendly products.
Applications
The BAS40BRW Schottky barrier diode is versatile and can be used in various electronic circuits. Some of its typical applications include:
- Power supply rectification
- DC-DC converters
- Reverse polarity protection
- Switching power supplies
- Freewheeling diodes in motor control circuits
- Charge pump circuits
Technical Specifications
For engineers and designers considering the BAS40BRW, here is a brief overview of its technical specifications:
- Continuous Forward Current (IF): 200mA
- Peak Repetitive Reverse Voltage (VRRM): 40V
- Forward Voltage Drop (VF) at IF: 0.41V (typical)
- Reverse Leakage Current (IR) at VRRM: 2µA (max)
- Operating Junction Temperature Range: -55°C to +125°C
- Package: SOT-23
With its combination of fast switching, low power loss, and compact packaging, the BAS40BRW is an excellent choice for designers seeking a reliable and efficient Schottky diode for their next project.