EN
  • EN
  • DE

AT24C04B

Part No AT24C04B
Manufacturer Atmel
Catalog END - OF - LIFE
Description Two-wire Serial EEPROM 4K (512 x 8) 8K (1024 x 8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147845-AT24C04B
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT24C04B CAD Model

Description

The AT24C04B is a 4 Kbit (512 x 8) Serial Electrically Erasable and Programmable Read-Only Memory (EEPROM) from Atmel. Like other members of the AT24CXX family, it utilizes a two-wire serial interface (I2C) for communication, making it easy to interface with microcontrollers. The AT24C04B is designed for low-power applications, and it is used to store configuration data, user preferences, or other small data sets. Because it is designated as END-OF-LIFE, it will be found primarily in older systems.

Applications:

  • Consumer Electronics: Storing user preferences and settings in devices such as TVs, set-top boxes, and audio equipment.
  • Industrial Control Systems: Storing calibration data and configuration parameters for sensors and other industrial devices.
  • Medical Devices: Storing device-specific information and calibration data.
  • Automotive Applications: Storing configuration data for automotive electronics.

Features:

  • 4 Kbit (512 x 8) EEPROM: Provides non-volatile storage for data retention even when power is removed.
  • Two-Wire Serial Interface (I2C): Uses a simple two-wire interface for communication with a microcontroller.
  • Low-Voltage Operation: Operates at low voltages, typically 1.8V to 5.5V.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • Write Protection: Offers a write protection feature to prevent accidental data modification.
  • Self-Timed Write Cycle: Automatically manages the write cycle, simplifying programming.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy to Use: Simple I2C interface simplifies integration with microcontrollers.
  • Low Power: Suitable for battery-powered devices.
  • Small Size: Compact package for space-constrained applications.

Additional Details:

The AT24C04B uses the I2C communication protocol. The I2C protocol requires only two wires for communication: SDA (Serial Data) and SCL (Serial Clock). The device address is used to select the specific AT24C04B device on the I2C bus. The device supports both byte write and page write operations, which can improve write performance. The write protection feature prevents accidental data modification. The self-timed write cycle simplifies programming. Although END-OF-LIFE, maintaining older systems with this EEPROM may require sourcing and using this part.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess