EN
  • EN
  • DE

MAX16824AUE/V+T

Part No MAX16824AUE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR DIM 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 3
Voltage - Supply (Minimum) 6.5V
Voltage - Supply (Maximum) 28V
Voltage - Output 36V
Current - Output / Channel 150mA
Dimming PWM
Applications Automotive, Backlight, Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Family Part Number MAX16824
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701828-MAX16824AUE/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16824AUE/V+T CAD Model

Description

Maxim Integrated MAX16824AUE/V+T High-Efficiency, High-Brightness LED Driver

The MAX16824AUE/V+T from Maxim Integrated is a sophisticated, high-performance LED driver specifically designed to address the needs of high-brightness LED applications. It is an ideal solution for automotive, industrial, and general lighting applications where efficiency and reliability are critical. The driver is capable of providing precise current control, which ensures consistent brightness and extends the life of the LEDs.

This LED driver operates from a wide input voltage range of 5.5V to 40V, making it versatile for various power supply configurations. It is equipped with a high-side current-sense feature, which allows for the use of a low-value sense resistor, thus minimizing power loss and improving overall efficiency. The MAX16824AUE/V+T also incorporates a PWM dimming capability, offering designers the flexibility to manage the brightness levels of the LEDs with high precision.

The MAX16824AUE/V+T comes in a thermally enhanced, 16-pin TSSOP package, which is designed to optimize heat dissipation, ensuring stable operation even under high-power conditions. The device's temperature range of -40°C to +125°C makes it suitable for harsh environments, ensuring consistent performance in a wide range of temperature conditions.

Key features of the MAX16824AUE/V+T include:

  • Wide input voltage range: 5.5V to 40V
  • Integrated high-side current-sense
  • PWM dimming control
  • Thermal shutdown protection
  • Overvoltage protection
  • Under-voltage lockout
  • Output overcurrent protection
  • Thermally enhanced 16-pin TSSOP package

With its robust protection features, the MAX16824AUE/V+T safeguards against conditions that may damage the system, such as thermal overload, overvoltage, and overcurrent scenarios. This level of protection, combined with its high efficiency and reliability, makes the MAX16824AUE/V+T an excellent choice for driving high-brightness LEDs in a variety of demanding applications.

Whether you are designing automotive headlights, industrial lighting systems, or sophisticated architectural lighting, the MAX16824AUE/V+T LED driver from Maxim Integrated provides the performance and features necessary to deliver high-quality, energy-efficient lighting solutions.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8218 $54.7526
16+ $6.4179 $102.6864
25+ $6.2174 $155.4350
34+ $6.0168 $204.5712
43+ $5.8163 $250.1009
58+ $5.2146 $302.4468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess